Visual Sound, Inc. CyberTouch EMT7006 is a 70" Open-Frame/Rear-Mount multi-touch monitor that offers 6-finger simultaneous touches. EMT7006

Description
CyberTouch CyberTouch EMT7006 is a 70" panel mount/ front mount multi-touch monitor that offers 6-finger simultaneous touches. Touch Screen, TouchScreen Monitor, Cyber Touch, CyberTouch MT, CyberTouchMT CyberTouch EchoMT multi-touch monitor that offers 2-finger, 6-finger and 32-finger simultaneous touches with absolutely no ghost or blind spots either in single-user or multi-user modes. It is plug-and-play and compatible with Win2k, XP, Vista and 7 as well as Mac OSX. The interface is USB 2.0 and touch response is from 7-12ms.
Description
CyberTouch CyberTouch EMT7006 is a 70" panel mount/ front mount multi-touch monitor that offers 6-finger simultaneous touches. Touch Screen, TouchScreen Monitor, Cyber Touch, CyberTouch MT, CyberTouchMT CyberTouch EchoMT multi-touch monitor that offers 2-finger, 6-finger and 32-finger simultaneous touches with absolutely no ghost or blind spots either in single-user or multi-user modes. It is plug-and-play and compatible with Win2k, XP, Vista and 7 as well as Mac OSX. The interface is USB 2.0 and touch response is from 7-12ms.

Suppliers

Company
Product
Description
Supplier Links
CyberTouch EMT7006 is a 70
Broomall, PA, USA
CyberTouch EMT7006 is a 70" Open-Frame/Rear-Mount multi-touch monitor that offers 6-finger simultaneous touches.
EMT7006
CyberTouch EMT7006 is a 70" Open-Frame/Rear-Mount multi-touch monitor that offers 6-finger simultaneous touches. EMT7006
CyberTouch CyberTouch EMT7006 is a 70" panel mount/ front mount multi-touch monitor that offers 6-finger simultaneous touches. Touch Screen, TouchScreen Monitor, Cyber Touch, CyberTouch MT, CyberTouchMT CyberTouch EchoMT multi-touch monitor that offers 2-finger, 6-finger and 32-finger simultaneous touches with absolutely no ghost or blind spots either in single-user or multi-user modes. It is plug-and-play and compatible with Win2k, XP, Vista and 7 as well as Mac OSX. The interface is USB 2.0 and touch response is from 7-12ms.

CyberTouch

CyberTouch EMT7006 is a 70" panel mount/ front mount multi-touch monitor that offers 6-finger simultaneous touches. Touch Screen, TouchScreen Monitor, Cyber Touch, CyberTouch MT, CyberTouchMT

CyberTouch EchoMT multi-touch monitor that offers 2-finger, 6-finger and 32-finger simultaneous touches with absolutely no ghost or blind spots either in single-user or multi-user modes. It is plug-and-play and compatible with Win2k, XP, Vista and 7 as well as Mac OSX. The interface is USB 2.0 and touch response is from 7-12ms.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number EMT7006
Product Name CyberTouch EMT7006 is a 70" Open-Frame/Rear-Mount multi-touch monitor that offers 6-finger simultaneous touches.
Unlock Full Specs
to access all available technical data

Similar Products

 - 1046182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 240 x 320pixels
Screen Diagonal 2.8 inch (71.12 mm)
View Details
Four-Wire Analog Resistive Touch Screen with Gold Plated Tail - FTAS00-15AN-4A - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 9.67 inch (246 mm)
View Details
3 suppliers
Specs
Screen Type LCD or other Flat Panel Display
View Details
12
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details