Visual Sound, Inc. CyberTouch EMT4206 is a 42" panel mount/ front mount multi-touch monitor that offers 6-finger simultaneous touches. EMT4206

Description
CyberTouch CyberTouch EMT4202 is a 42" panel mount/ front mount multi-touch monitor that offers 2-finger simultaneous touches. Touch Screen, TouchScreen Monitor, Cyber Touch, CyberTouch MT, CyberTouchMT CyberTouch EchoMT multi-touch monitor that offers 2-finger, 6-finger and 32-finger simultaneous touches with absolutely no ghost or blind spots either in single-user or multi-user modes. It is plug-and-play and compatible with Win2k, XP, Vista and 7 as well as Mac OSX. The interface is USB 2.0 and touch response is from 7-12ms.
Description
CyberTouch CyberTouch EMT4202 is a 42" panel mount/ front mount multi-touch monitor that offers 2-finger simultaneous touches. Touch Screen, TouchScreen Monitor, Cyber Touch, CyberTouch MT, CyberTouchMT CyberTouch EchoMT multi-touch monitor that offers 2-finger, 6-finger and 32-finger simultaneous touches with absolutely no ghost or blind spots either in single-user or multi-user modes. It is plug-and-play and compatible with Win2k, XP, Vista and 7 as well as Mac OSX. The interface is USB 2.0 and touch response is from 7-12ms.

Suppliers

Company
Product
Description
Supplier Links
CyberTouch EMT4206 is a 42
Broomall, PA, USA
CyberTouch EMT4206 is a 42" panel mount/ front mount multi-touch monitor that offers 6-finger simultaneous touches.
EMT4206
CyberTouch EMT4206 is a 42" panel mount/ front mount multi-touch monitor that offers 6-finger simultaneous touches. EMT4206
CyberTouch CyberTouch EMT4202 is a 42" panel mount/ front mount multi-touch monitor that offers 2-finger simultaneous touches. Touch Screen, TouchScreen Monitor, Cyber Touch, CyberTouch MT, CyberTouchMT CyberTouch EchoMT multi-touch monitor that offers 2-finger, 6-finger and 32-finger simultaneous touches with absolutely no ghost or blind spots either in single-user or multi-user modes. It is plug-and-play and compatible with Win2k, XP, Vista and 7 as well as Mac OSX. The interface is USB 2.0 and touch response is from 7-12ms.

CyberTouch

CyberTouch EMT4202 is a 42" panel mount/ front mount multi-touch monitor that offers 2-finger simultaneous touches. Touch Screen, TouchScreen Monitor, Cyber Touch, CyberTouch MT, CyberTouchMT

CyberTouch EchoMT multi-touch monitor that offers 2-finger, 6-finger and 32-finger simultaneous touches with absolutely no ghost or blind spots either in single-user or multi-user modes. It is plug-and-play and compatible with Win2k, XP, Vista and 7 as well as Mac OSX. The interface is USB 2.0 and touch response is from 7-12ms.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number EMT4206
Product Name CyberTouch EMT4206 is a 42" panel mount/ front mount multi-touch monitor that offers 6-finger simultaneous touches.
Mounting Options Panel
Unlock Full Specs
to access all available technical data

Similar Products

 - 1046183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 480 x 272pixels
Screen Diagonal 4.3 inch (109 mm)
View Details
Four-Wire Analog Resistive Touch Screen with Gold Plated Tail - FTAS00-6.5AS-4A - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 4.57 inch (116 mm)
View Details
4 suppliers
Specs
Screen Type LCD or other Flat Panel Display
View Details
Advantech 19.0 inch Resistive Touch Panel Module - TPM190R1FH00 - Advantech
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details