Visual Sound, Inc. CyberTouch EMT3202 is a 32" Open-Frame/Rear-Mount multi-touch monitor that offers 2-finger simultaneous touches. EMT3202

Description
CyberTouch CyberTouch EMT3202 is a 32" panel mount/ front mount multi-touch monitor that offers 2-finger simultaneous touches. Touch Screen, TouchScreen Monitor, Cyber Touch, CyberTouch MT, CyberTouchMT CyberTouch EchoMT multi-touch monitor that offers 2-finger, 6-finger and 32-finger simultaneous touches with absolutely no ghost or blind spots either in single-user or multi-user modes. It is plug-and-play and compatible with Win2k, XP, Vista and 7 as well as Mac OSX. The interface is USB 2.0 and touch response is from 7-12ms.
Description
CyberTouch CyberTouch EMT3202 is a 32" panel mount/ front mount multi-touch monitor that offers 2-finger simultaneous touches. Touch Screen, TouchScreen Monitor, Cyber Touch, CyberTouch MT, CyberTouchMT CyberTouch EchoMT multi-touch monitor that offers 2-finger, 6-finger and 32-finger simultaneous touches with absolutely no ghost or blind spots either in single-user or multi-user modes. It is plug-and-play and compatible with Win2k, XP, Vista and 7 as well as Mac OSX. The interface is USB 2.0 and touch response is from 7-12ms.

Suppliers

Company
Product
Description
Supplier Links
CyberTouch EMT3202 is a 32
Broomall, PA, USA
CyberTouch EMT3202 is a 32" Open-Frame/Rear-Mount multi-touch monitor that offers 2-finger simultaneous touches.
EMT3202
CyberTouch EMT3202 is a 32" Open-Frame/Rear-Mount multi-touch monitor that offers 2-finger simultaneous touches. EMT3202
CyberTouch CyberTouch EMT3202 is a 32" panel mount/ front mount multi-touch monitor that offers 2-finger simultaneous touches. Touch Screen, TouchScreen Monitor, Cyber Touch, CyberTouch MT, CyberTouchMT CyberTouch EchoMT multi-touch monitor that offers 2-finger, 6-finger and 32-finger simultaneous touches with absolutely no ghost or blind spots either in single-user or multi-user modes. It is plug-and-play and compatible with Win2k, XP, Vista and 7 as well as Mac OSX. The interface is USB 2.0 and touch response is from 7-12ms.

CyberTouch

CyberTouch EMT3202 is a 32" panel mount/ front mount multi-touch monitor that offers 2-finger simultaneous touches. Touch Screen, TouchScreen Monitor, Cyber Touch, CyberTouch MT, CyberTouchMT

CyberTouch EchoMT multi-touch monitor that offers 2-finger, 6-finger and 32-finger simultaneous touches with absolutely no ghost or blind spots either in single-user or multi-user modes. It is plug-and-play and compatible with Win2k, XP, Vista and 7 as well as Mac OSX. The interface is USB 2.0 and touch response is from 7-12ms.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number EMT3202
Product Name CyberTouch EMT3202 is a 32" Open-Frame/Rear-Mount multi-touch monitor that offers 2-finger simultaneous touches.
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 320 x 240pixels
Screen Diagonal 5.7 inch (145 mm)
View Details
Four-Wire Analog Resistive Touch Screen with Gold Plated Tail - FTAS00-6.5AS-4A - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 4.57 inch (116 mm)
View Details
4 suppliers
Specs
Screen Type LCD or other Flat Panel Display
View Details
17
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel; Wall
View Details