Visual Sound, Inc. Elite Microphone Cable, Neutrik XLR3F to XLR3M, 3 ft EMIC-003

Description
Hosa Technology, Inc. Hosa Elite Microphone Cables are designed to deliver a lifetime of world-class performance - without the boutique price. 20 AWG Oxygen-Free Copper (OFC) conductors reduce resistance for maximum signal transfer. Stranded-copper conductors and Polyethylene dielectrics in precisely balanced geometry reduce capacitance for crystal-clear high-frequency transmission. With OFC Braids to reject electromagnetic interference and Conductive PVC to absorb handling noise, Hosa Elite Microphone Cables deliver noise-free signal transmission and the most neutral, dynamic sound quality in their class. Original Neutrik® connectors - the industry standard - complete cables that are worthy of any stage or studio. Conductor(s): 20 AWG x 2 OFC Connector(s): Neutrik XLR3F to XLR3M Length: 3 ft Shield: 95% OFC Braid
Description
Hosa Technology, Inc. Hosa Elite Microphone Cables are designed to deliver a lifetime of world-class performance - without the boutique price. 20 AWG Oxygen-Free Copper (OFC) conductors reduce resistance for maximum signal transfer. Stranded-copper conductors and Polyethylene dielectrics in precisely balanced geometry reduce capacitance for crystal-clear high-frequency transmission. With OFC Braids to reject electromagnetic interference and Conductive PVC to absorb handling noise, Hosa Elite Microphone Cables deliver noise-free signal transmission and the most neutral, dynamic sound quality in their class. Original Neutrik® connectors - the industry standard - complete cables that are worthy of any stage or studio. Conductor(s): 20 AWG x 2 OFC Connector(s): Neutrik XLR3F to XLR3M Length: 3 ft Shield: 95% OFC Braid

Suppliers

Company
Product
Description
Supplier Links
Elite Microphone Cable, Neutrik XLR3F to XLR3M, 3 ft - EMIC-003 - Visual Sound, Inc.
Broomall, PA, USA
Elite Microphone Cable, Neutrik XLR3F to XLR3M, 3 ft
EMIC-003
Elite Microphone Cable, Neutrik XLR3F to XLR3M, 3 ft EMIC-003
Hosa Technology, Inc. Hosa Elite Microphone Cables are designed to deliver a lifetime of world-class performance - without the boutique price. 20 AWG Oxygen-Free Copper (OFC) conductors reduce resistance for maximum signal transfer. Stranded-copper conductors and Polyethylene dielectrics in precisely balanced geometry reduce capacitance for crystal-clear high-frequency transmission. With OFC Braids to reject electromagnetic interference and Conductive PVC to absorb handling noise, Hosa Elite Microphone Cables deliver noise-free signal transmission and the most neutral, dynamic sound quality in their class. Original Neutrik® connectors - the industry standard - complete cables that are worthy of any stage or studio. Conductor(s): 20 AWG x 2 OFC Connector(s): Neutrik XLR3F to XLR3M Length: 3 ft Shield: 95% OFC Braid

Hosa Technology, Inc.

Hosa Elite Microphone Cables are designed to deliver a lifetime of world-class performance - without the boutique price.

20 AWG Oxygen-Free Copper (OFC) conductors reduce resistance for maximum signal transfer. Stranded-copper conductors and Polyethylene dielectrics in precisely balanced geometry reduce capacitance for crystal-clear high-frequency transmission. With OFC Braids to reject electromagnetic interference and Conductive PVC to absorb handling noise, Hosa Elite Microphone Cables deliver noise-free signal transmission and the most neutral, dynamic sound quality in their class. Original Neutrik® connectors - the industry standard - complete cables that are worthy of any stage or studio.

  • Conductor(s): 20 AWG x 2 OFC
  • Connector(s): Neutrik XLR3F to XLR3M
  • Length: 3 ft
  • Shield: 95% OFC Braid
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number EMIC-003
Product Name Elite Microphone Cable, Neutrik XLR3F to XLR3M, 3 ft
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products