Visual Sound, Inc. Wireless Multi Channel Receiver System EM 1046-RX

Description
Sennheiser Electronic Corp. The EM 1046-RX multi-channel receiver system represents the pinnacle of radio frequency (RF) wireless microphone technology, allowing each receiver module to be tuned to any of the 4,800 different frequencies available. Employing a modular design, up to eight receiver modules can be inserted into the rack mountable chassis. Each features a display that is programmable to read text or the frequency to which it is tuned. Bar graphs can indicate RF field strength, audio deviation, or battery strength transmitter. Each module has adjustable squelch and can be selected for monitoring via a headphone output. Several EM 1046-MF chassis can be linked together using a common antenna system for large multi-channel systems. Active antennas and boosters with selective RF filtering are available. The rear of the EM 1046-MF chassis houses modules for audio output, power supply, antenna input, antenna splitter and computer interface for use with Sennheiser's exclusive Remote Computer Control software.
Description
Sennheiser Electronic Corp. The EM 1046-RX multi-channel receiver system represents the pinnacle of radio frequency (RF) wireless microphone technology, allowing each receiver module to be tuned to any of the 4,800 different frequencies available. Employing a modular design, up to eight receiver modules can be inserted into the rack mountable chassis. Each features a display that is programmable to read text or the frequency to which it is tuned. Bar graphs can indicate RF field strength, audio deviation, or battery strength transmitter. Each module has adjustable squelch and can be selected for monitoring via a headphone output. Several EM 1046-MF chassis can be linked together using a common antenna system for large multi-channel systems. Active antennas and boosters with selective RF filtering are available. The rear of the EM 1046-MF chassis houses modules for audio output, power supply, antenna input, antenna splitter and computer interface for use with Sennheiser's exclusive Remote Computer Control software.

Suppliers

Company
Product
Description
Supplier Links
Wireless Multi Channel Receiver System - EM 1046-RX - Visual Sound, Inc.
Broomall, PA, USA
Wireless Multi Channel Receiver System
EM 1046-RX
Wireless Multi Channel Receiver System EM 1046-RX
Sennheiser Electronic Corp. The EM 1046-RX multi-channel receiver system represents the pinnacle of radio frequency (RF) wireless microphone technology, allowing each receiver module to be tuned to any of the 4,800 different frequencies available. Employing a modular design, up to eight receiver modules can be inserted into the rack mountable chassis. Each features a display that is programmable to read text or the frequency to which it is tuned. Bar graphs can indicate RF field strength, audio deviation, or battery strength transmitter. Each module has adjustable squelch and can be selected for monitoring via a headphone output. Several EM 1046-MF chassis can be linked together using a common antenna system for large multi-channel systems. Active antennas and boosters with selective RF filtering are available. The rear of the EM 1046-MF chassis houses modules for audio output, power supply, antenna input, antenna splitter and computer interface for use with Sennheiser's exclusive Remote Computer Control software.

Sennheiser Electronic Corp.

The EM 1046-RX multi-channel receiver system represents the pinnacle of radio frequency (RF) wireless microphone technology, allowing each receiver module to be tuned to any of the 4,800 different frequencies available. Employing a modular design, up to eight receiver modules can be inserted into the rack mountable chassis. Each features a display that is programmable to read text or the frequency to which it is tuned. Bar graphs can indicate RF field strength, audio deviation, or battery strength transmitter. Each module has adjustable squelch and can be selected for monitoring via a headphone output. Several EM 1046-MF chassis can be linked together using a common antenna system for large multi-channel systems. Active antennas and boosters with selective RF filtering are available. The rear of the EM 1046-MF chassis houses modules for audio output, power supply, antenna input, antenna splitter and computer interface for use with Sennheiser's exclusive Remote Computer Control software.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number EM 1046-RX
Product Name Wireless Multi Channel Receiver System
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM69D127V11XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
SN Ratio 69 dB
Features Digital
View Details
2 suppliers
Microphone Elements - PMOF-6050S-44UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers