Visual Sound, Inc. Passive 15-inch Two-way Loudspeaker ELX115

Description
Electro-Voice The Live X series also offer four versatile passive configurations. Choose from three solid wood cabinet loudspeakers, including a formidable dual-15" configuration. All can pole-mount or stack with the series' acoustically matched passive subwoofer. A powerful step up from the ELX112, the ELX115 features a 15" woofer that delivers extended low-frequency response for bigger sound in larger rooms.
Description
Electro-Voice The Live X series also offer four versatile passive configurations. Choose from three solid wood cabinet loudspeakers, including a formidable dual-15" configuration. All can pole-mount or stack with the series' acoustically matched passive subwoofer. A powerful step up from the ELX112, the ELX115 features a 15" woofer that delivers extended low-frequency response for bigger sound in larger rooms.

Suppliers

Company
Product
Description
Supplier Links
Passive 15-inch Two-way Loudspeaker - ELX115 - Visual Sound, Inc.
Broomall, PA, USA
Passive 15-inch Two-way Loudspeaker
ELX115
Passive 15-inch Two-way Loudspeaker ELX115
Electro-Voice The Live X series also offer four versatile passive configurations. Choose from three solid wood cabinet loudspeakers, including a formidable dual-15" configuration. All can pole-mount or stack with the series' acoustically matched passive subwoofer. A powerful step up from the ELX112, the ELX115 features a 15" woofer that delivers extended low-frequency response for bigger sound in larger rooms.

Electro-Voice

The Live X series also offer four versatile passive configurations. Choose from three solid wood cabinet loudspeakers, including a formidable dual-15" configuration. All can pole-mount or stack with the series' acoustically matched passive subwoofer.
A powerful step up from the ELX112, the ELX115 features a 15" woofer that delivers extended low-frequency response for bigger sound in larger rooms.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ELX115
Product Name Passive 15-inch Two-way Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EL - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Speaker Drivers - 7191973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
HDS Woofer, 8
Specs
Nominal Power 75 watts
Sensitivity 86.8 dB
Resonance Frequency 27 Hz
View Details
Powered Subwoofer with 13.5-inch Subwoofer Driver, 2500 watts - f113-SATIN - JL Audio, Inc.
Specs
Features Case
Weight 58956.92 g (2080.00 oz)
Application Automotive
View Details