Visual Sound, Inc. Powered 12-inch Two-way Full-range Loudspeaker (1000-W amplifier module) ELX112P

Description
Electro-Voice The Live X series includes three versatile powered wood cabinets - two loudspeakers and a matching subwoofer. Each self-contained powered system features Electro-Voice-engine ered components optimized for use with the integrated high-efficiency 1000-W and 700-W Class-D amplifiers. A compact, powerful, and versatile choice for sound reinforcement and stage monitoring applications - lightweight and durable, with a 1000-W amplifier.
Description
Electro-Voice The Live X series includes three versatile powered wood cabinets - two loudspeakers and a matching subwoofer. Each self-contained powered system features Electro-Voice-engine ered components optimized for use with the integrated high-efficiency 1000-W and 700-W Class-D amplifiers. A compact, powerful, and versatile choice for sound reinforcement and stage monitoring applications - lightweight and durable, with a 1000-W amplifier.

Suppliers

Company
Product
Description
Supplier Links
Powered 12-inch Two-way Full-range Loudspeaker (1000-W amplifier module) - ELX112P - Visual Sound, Inc.
Broomall, PA, USA
Powered 12-inch Two-way Full-range Loudspeaker (1000-W amplifier module)
ELX112P
Powered 12-inch Two-way Full-range Loudspeaker (1000-W amplifier module) ELX112P
Electro-Voice The Live X series includes three versatile powered wood cabinets - two loudspeakers and a matching subwoofer. Each self-contained powered system features Electro-Voice-engine ered components optimized for use with the integrated high-efficiency 1000-W and 700-W Class-D amplifiers. A compact, powerful, and versatile choice for sound reinforcement and stage monitoring applications - lightweight and durable, with a 1000-W amplifier.

Electro-Voice

The Live X series includes three versatile powered wood cabinets - two loudspeakers and a matching subwoofer. Each self-contained powered system features Electro-Voice-engineered components optimized for use with the integrated high-efficiency 1000-W and 700-W Class-D amplifiers.
A compact, powerful, and versatile choice for sound reinforcement and stage monitoring applications - lightweight and durable, with a 1000-W amplifier.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ELX112P
Product Name Powered 12-inch Two-way Full-range Loudspeaker (1000-W amplifier module)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102778 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 81 dB
Nominal Power 0.2500 watts
Impedance 8 ohms
View Details
302X SelecTone® ExplosionProof Amplified Speakers - 302X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 7400.00 g (261.07 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 134 ohms
Sensitivity 103 dB
Size 0.25 inch (6 mm)
View Details