Visual Sound, Inc. Eliminator i™ Series Loudspeaker System Eliminator i Double

Description
Electro-Voice The Eliminator i Double is a dual, 15-inch, two-way, high-output system with 700-watt continuous - and 2,800-watt peak - power handling. Its high-quality, 60 degree x 40 degree horn has incredible projection even in difficult acoustic environments, and a DL15BFH woofer and large-enclosure volume deliver impressive bass response. The Eliminator i Double has Ring-Mode Decoupling (RMD) to deliver accurate reproduction of voices and instruments. Its well-designed crossover with power tracking protection helps minimize the effects of overdriving. The system's RoadWood™ enclosure is strong, yet light and its industrial-grade carpet cover holds up well to the abuse of transportation. Dual, Neutrik Speakon connectors for loss-free connections. Dual 15 inch Two-way High-output Stage System. 600 watt continuous RMD™ for Improved Clarity and Presence
Description
Electro-Voice The Eliminator i Double is a dual, 15-inch, two-way, high-output system with 700-watt continuous - and 2,800-watt peak - power handling. Its high-quality, 60 degree x 40 degree horn has incredible projection even in difficult acoustic environments, and a DL15BFH woofer and large-enclosure volume deliver impressive bass response. The Eliminator i Double has Ring-Mode Decoupling (RMD) to deliver accurate reproduction of voices and instruments. Its well-designed crossover with power tracking protection helps minimize the effects of overdriving. The system's RoadWood™ enclosure is strong, yet light and its industrial-grade carpet cover holds up well to the abuse of transportation. Dual, Neutrik Speakon connectors for loss-free connections. Dual 15 inch Two-way High-output Stage System. 600 watt continuous RMD™ for Improved Clarity and Presence

Suppliers

Company
Product
Description
Supplier Links
Eliminator i™ Series Loudspeaker System - Eliminator i Double - Visual Sound, Inc.
Broomall, PA, USA
Eliminator i™ Series Loudspeaker System
Eliminator i Double
Eliminator i™ Series Loudspeaker System Eliminator i Double
Electro-Voice The Eliminator i Double is a dual, 15-inch, two-way, high-output system with 700-watt continuous - and 2,800-watt peak - power handling. Its high-quality, 60 degree x 40 degree horn has incredible projection even in difficult acoustic environments, and a DL15BFH woofer and large-enclosure volume deliver impressive bass response. The Eliminator i Double has Ring-Mode Decoupling (RMD) to deliver accurate reproduction of voices and instruments. Its well-designed crossover with power tracking protection helps minimize the effects of overdriving. The system's RoadWood™ enclosure is strong, yet light and its industrial-grade carpet cover holds up well to the abuse of transportation. Dual, Neutrik Speakon connectors for loss-free connections. Dual 15 inch Two-way High-output Stage System. 600 watt continuous RMD™ for Improved Clarity and Presence

Electro-Voice

The Eliminator i Double is a dual, 15-inch, two-way, high-output system with 700-watt continuous - and 2,800-watt peak - power handling. Its high-quality, 60 degree x 40 degree horn has incredible projection even in difficult acoustic environments, and a DL15BFH woofer and large-enclosure volume deliver impressive bass response. The Eliminator i Double has Ring-Mode Decoupling (RMD) to deliver accurate reproduction of voices and instruments. Its well-designed crossover with power tracking protection helps minimize the effects of overdriving. The system's RoadWood™ enclosure is strong, yet light and its industrial-grade carpet cover holds up well to the abuse of transportation. Dual, Neutrik Speakon connectors for loss-free connections.

  • Dual 15 inch Two-way High-output Stage System.
  • 600 watt continuous
  • RMD™ for Improved Clarity and Presence
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Eliminator i Double
Product Name Eliminator i™ Series Loudspeaker System
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527002 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.31 inch (8 mm)
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS4-120-1MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speakers - CI-22762-000-ND - DigiKey
Knowles Electronics, LLC.
View Details
2 suppliers