Eiki International, Inc.
2500 ANSI Lumens Manual Zoom & Focus XGA DLP® Projector
2,500 ANSI lumens bright with 80% uniformity and a 1600:1 contrast ratio.
Native XGA resolution. Compatible with inputs up-to SXGA and WXGA.
Supports analog video input in all color standards up-to 1080i.
1 chip DLP® imaging technology delivers a "seamless" high-contrast image.
6-segment color wheel and BrilliantColor color processing.
Short throw fixed focal length lens with manual focus.
Fixed image offset. Vertical digital keystone correction.
Two Dsub15 computer inputs, plus one Dsub15 computer monitor output.
Accepts composite, component, and S-Video in all major standards.
Built-in wired LAN connection for projector monitoring and control.
Low maintenance: filter free operation and long life lamp.
Eco mode operation reduces power consumption and fan noise.
Kensington® security slot.
Wireless remote control. Digital zoom function.
3 year projector warranty.
Eiki International, Inc.
2500 ANSI Lumens Manual Zoom & Focus XGA DLP® Projector
- 2,500 ANSI lumens bright with 80% uniformity and a 1600:1 contrast ratio.
- Native XGA resolution. Compatible with inputs up-to SXGA and WXGA.
- Supports analog video input in all color standards up-to 1080i.
- 1 chip DLP® imaging technology delivers a "seamless" high-contrast image.
- 6-segment color wheel and BrilliantColor color processing.
- Short throw fixed focal length lens with manual focus.
- Fixed image offset. Vertical digital keystone correction.
- Two Dsub15 computer inputs, plus one Dsub15 computer monitor output.
- Accepts composite, component, and S-Video in all major standards.
- Built-in wired LAN connection for projector monitoring and control.
- Low maintenance: filter free operation and long life lamp.
- Eco mode operation reduces power consumption and fan noise.
- Kensington® security slot.
- Wireless remote control. Digital zoom function.
- 3 year projector warranty.