Eiki International, Inc.
7500 ANSI Lumen, SXGA+, 1DLP®, interchangeable lens projector. A sophisticated SXGA+ (1400x1050) projector with our highest contrast ratio, desirable for displays where detail and color fidelity are crucial. Includes DICOM simulation mode.
The high-brightness, high-contrast, 1-chip DLP® SXG20 projects at 1400 x 1050 pixels. It comes with interchangeable color wheels which allow optimization for either brightness or color-saturation. It contains a self-advancing cartridge air-filter which is rated to last up to 35000 hours before needing replacement. A Lamp Interval Timer permits alternate 1-lamp-ON for 24 hours of use, to maximize the life of the imaging engine. It accepts digital input through DVI-D and HDMI (with HDCP) ports, and comes with empty module bays to allow input customization. It accepts computer input up to WUXGA, and video input up to 1080p. It comes wired for network monitoring and control. A preset mode projects medical imagery to the DICOM 3.14 standard.
SXGA+ (1400 x 1050) resolution. 7500 Lumens brightness. 7,500:1 contrast ratio.
Single Chip DLP® imaging technology delivers a "seamless" image.
Upscales 720p. Supports other widescreen and standard aspect ratios.
Includes DICOM PS 3.14 GSDF (for non-diagnostic purposes).
Included 6-segment dual color wheel set can be installed, for rich color.
2 fixed inputs include a full suite of standard professional connections.
2 module bays permit customization. Network control module included.
Optional modules include Dual (HD/SD) SDI and HD Wireless Receiver.
Both horizontal & vertical power lens shift. Built-in Mechanical Shutter.
Power Zoom and Focus. Optional Wideangle and Telephoto lenses.
Centered lens and one-way airflow simplify installation. Quick lens installation
Dual Lamp System provides redundancy and permits 4 brightness levels.
Illuminated control panel & wireless/wired remote. RS-232 & Network control.
Power Management, Keylock Security, and Custom Warmup Screen options.
3 Year Projector Warranty! Outstanding Features:
SXGA+ at 7500 Lumens & 7500:1 Contrast, with DLP® imaging.
User-changeable color wheels to optimize brightness or color.
Lamp Interval Timer permits alternate 1-lamp-ON in 24/7 use.
Low Maintenance: up-to 35,000 hour cartridge air filter.
Extended Use: liquid-cooled DMD®, sealed optical engine.
Picture-in-Picture. Picture-by-Picture. Edge Blending.
DICOM PS 3.14 GSDF for illustration and instruction.
Power zoom, focus, lens shift. Range of lenses and modules.
Eiki International, Inc.
7500 ANSI Lumen, SXGA+, 1DLP®, interchangeable lens projector. A sophisticated SXGA+ (1400x1050) projector with our highest contrast ratio, desirable for displays where detail and color fidelity are crucial. Includes DICOM simulation mode.
The high-brightness, high-contrast, 1-chip DLP® SXG20 projects at 1400 x 1050 pixels. It comes with interchangeable color wheels which allow optimization for either brightness or color-saturation. It contains a self-advancing cartridge air-filter which is rated to last up to 35000 hours before needing replacement. A Lamp Interval Timer permits alternate 1-lamp-ON for 24 hours of use, to maximize the life of the imaging engine.
It accepts digital input through DVI-D and HDMI (with HDCP) ports, and comes with empty module bays to allow input customization. It accepts computer input up to WUXGA, and video input up to 1080p. It comes wired for network monitoring and control. A preset mode projects medical imagery to the DICOM 3.14 standard.
- SXGA+ (1400 x 1050) resolution. 7500 Lumens brightness. 7,500:1 contrast ratio.
- Single Chip DLP® imaging technology delivers a "seamless" image.
- Upscales 720p. Supports other widescreen and standard aspect ratios.
- Includes DICOM PS 3.14 GSDF (for non-diagnostic purposes).
- Included 6-segment dual color wheel set can be installed, for rich color.
- 2 fixed inputs include a full suite of standard professional connections.
- 2 module bays permit customization. Network control module included.
- Optional modules include Dual (HD/SD) SDI and HD Wireless Receiver.
- Both horizontal & vertical power lens shift. Built-in Mechanical Shutter.
- Power Zoom and Focus. Optional Wideangle and Telephoto lenses.
- Centered lens and one-way airflow simplify installation. Quick lens installation
- Dual Lamp System provides redundancy and permits 4 brightness levels.
- Illuminated control panel & wireless/wired remote. RS-232 & Network control.
- Power Management, Keylock Security, and Custom Warmup Screen options.
- 3 Year Projector Warranty!
Outstanding Features:
- SXGA+ at 7500 Lumens & 7500:1 Contrast, with DLP® imaging.
- User-changeable color wheels to optimize brightness or color.
- Lamp Interval Timer permits alternate 1-lamp-ON in 24/7 use.
- Low Maintenance: up-to 35,000 hour cartridge air filter.
- Extended Use: liquid-cooled DMD®, sealed optical engine.
- Picture-in-Picture. Picture-by-Picture. Edge Blending.
- DICOM PS 3.14 GSDF for illustration and instruction.
- Power zoom, focus, lens shift. Range of lenses and modules.