Eiki International, Inc.
6500 ANSI Lumen, 1080p, 1-chip DLP®, interchangeable lens projector. A large venue High Definition, HD- 1080p (1920 x 1080) projector with a 7500:1 contrast ratio. Network control ready. Accepts interchangeable input modules.
The HDT20 is our most advanced projector. It boasts Full HD (1920x1080) at 6500 ANSI Lumens. It uses a 1-chip DLP® imaging engine that achieves a 7500:1 contrast ratio. Interchangeable color wheels allow optimization for either brightness or color-saturation. It comes equipped with a full suite of standard professional inputs and network control. 2 empty module bays permit customization, including optional Dual (HD/SD) SDI and HD Wireless Receiver inputs. Other outstanding features of the HDT20 include a cartridge air filter, rated for up-to-35 000 hours of use, and a Lamp Interval Timer which permits alternate 1-lamp-ON for 24 hours of use. This powerful model offers sophisticated color reproduction and a stunning image.
Full HD 1080p resolution. 6500 Lumens brightness. 7,500:1 contrast ratio.
Single Chip DLP® imaging technology delivers a "seamless" image.
Upscales 720p. Supports other widescreen and standard aspect ratios.
Included 6-segment dual color wheel set can be installed, for Rich Color.
2 fixed inputs include a full suite of standard professional connections.
2 module bays permit customization. Network control module included.
Optional modules include Dual (HD/SD) SDI and HD Wireless Receiver.
Both horizontal & vertical power lens shift. Built-in Mechanical Shutter.
Power Zoom and Focus. Optional Wideangle and Telephoto lenses.
Centered lens and one-way airflow simplify installation. Quick lens installation
Dual Lamp System provides redundancy and permits 4 brightness levels.
Illuminated control panel & wireless/wired remote. RS-232 & Network control.
Power Management, Keylock Security, and Custom Warmup Screen options.
3 Year Projector Warranty!
Outstanding Features:
1080p at 6500 Lumens, 7500:1 Contrast, with DLP® imaging.
User-changeable color wheels to optimize brightness or color.
Lamp Interval Timer permits alternate 1-lamp-ON in 24/7 use.
Low Maintenance: up-to 35,000 hour cartridge air filter.
Extended Use: liquid-cooled DMD®, sealed optical engine.
Picture-in-Picture. Picture-by-Picture. Edge Blending.
Power zoom, focus, lens shift. Range of lenses and modules.
Eiki International, Inc.
6500 ANSI Lumen, 1080p, 1-chip DLP®, interchangeable lens projector. A large venue High Definition, HD- 1080p (1920 x 1080) projector with a 7500:1 contrast ratio. Network control ready. Accepts interchangeable input modules.
The HDT20 is our most advanced projector. It boasts Full HD (1920x1080) at 6500 ANSI Lumens. It uses a 1-chip DLP® imaging engine that achieves a 7500:1 contrast ratio. Interchangeable color wheels allow optimization for either brightness or color-saturation. It comes equipped with a full suite of standard professional inputs and network control. 2 empty module bays permit customization, including optional Dual (HD/SD) SDI and HD Wireless Receiver inputs.
Other outstanding features of the HDT20 include a cartridge air filter, rated for up-to-35 000 hours of use, and a Lamp Interval Timer which permits alternate 1-lamp-ON for 24 hours of use. This powerful model offers sophisticated color reproduction and a stunning image.
- Full HD 1080p resolution. 6500 Lumens brightness. 7,500:1 contrast ratio.
- Single Chip DLP® imaging technology delivers a "seamless" image.
- Upscales 720p. Supports other widescreen and standard aspect ratios.
- Included 6-segment dual color wheel set can be installed, for Rich Color.
- 2 fixed inputs include a full suite of standard professional connections.
- 2 module bays permit customization. Network control module included.
- Optional modules include Dual (HD/SD) SDI and HD Wireless Receiver.
- Both horizontal & vertical power lens shift. Built-in Mechanical Shutter.
- Power Zoom and Focus. Optional Wideangle and Telephoto lenses.
- Centered lens and one-way airflow simplify installation. Quick lens installation
- Dual Lamp System provides redundancy and permits 4 brightness levels.
- Illuminated control panel & wireless/wired remote. RS-232 & Network control.
- Power Management, Keylock Security, and Custom Warmup Screen options.
- 3 Year Projector Warranty!
- Outstanding Features:
- 1080p at 6500 Lumens, 7500:1 Contrast, with DLP® imaging.
- User-changeable color wheels to optimize brightness or color.
- Lamp Interval Timer permits alternate 1-lamp-ON in 24/7 use.
- Low Maintenance: up-to 35,000 hour cartridge air filter.
- Extended Use: liquid-cooled DMD®, sealed optical engine.
- Picture-in-Picture. Picture-by-Picture. Edge Blending.
- Power zoom, focus, lens shift. Range of lenses and modules.