Eiki International, Inc.
Affordable wide screen projector boasts HDMI imput for superior quality digital projection, 6500:1 contrast ratio and built-in color management. Supports a wide variety of resolutions in a quiet, compact package.
Affordable wide screen projector boasts HDMI imput for superior quality digital projection, 6500:1 contrast ration and built in color management. Supports a wide variety of resolutions in a quiet, compact package.
Native 720p resolution. 1080i, 1035i, 576i/p, 540p, 480i/p compatible.
HDMI Digital Video Input, plus Component, S-Video & Composite.
Powered Optical Iris system adjusts contrast and brightness.
Up to 6500:1 Contrast Ratio. Up to 1200 ANSI Lumens Brightness.
5X Speed, 6 Segment Color Wheel for minimum color artifacts.
Air Bearing Color Wheel for quiet operation: only 32 dBA in Eco mode.
Installation flexibility: Wide range (1.15X) Manual Zoom & Focus Lens.
Preset image offset. H,V and Geometric Keystone Correction.
Compact low profile shape. Sealed optics: Protects imaging system.
Native WXGA computer resolution. Compatible with XGA to VGA and MAC.
Supplied Software permits the preconfiguring of color adjustments.
Smart data expansion & video scaling.
I/P conversion and 3-2 pulldown support.
Auto Power Off shuts down the projector when not in use to prolong lamp life.
Color Temperature adjustment. Gamma adjustment.
3 Year Projector Warranty.
OUTSTANDING FEATURES
1.HDMI Input (w/HDCP) for the superior quality of digital projection.
2.6500:1 Contrast Ratio: blacker blacks, whiter whites, more shadow detail.
3.I/P conversion and 3-2 pulldown support for SD sources.
4.Built-in Color Management System for user optimization of colors.
5.Digital Image Shift permits video image repositioning.
Eiki International, Inc.
Affordable wide screen projector boasts HDMI imput for superior quality digital projection, 6500:1 contrast ratio and built-in color management. Supports a wide variety of resolutions in a quiet, compact package.
Affordable wide screen projector boasts HDMI imput for superior quality digital projection, 6500:1 contrast ration and built in color management. Supports a wide variety of resolutions in a quiet, compact package.
- Native 720p resolution. 1080i, 1035i, 576i/p, 540p, 480i/p compatible.
- HDMI Digital Video Input, plus Component, S-Video & Composite.
- Powered Optical Iris system adjusts contrast and brightness.
- Up to 6500:1 Contrast Ratio. Up to 1200 ANSI Lumens Brightness.
- 5X Speed, 6 Segment Color Wheel for minimum color artifacts.
- Air Bearing Color Wheel for quiet operation: only 32 dBA in Eco mode.
- Installation flexibility: Wide range (1.15X) Manual Zoom & Focus Lens.
- Preset image offset. H,V and Geometric Keystone Correction.
- Compact low profile shape. Sealed optics: Protects imaging system.
- Native WXGA computer resolution. Compatible with XGA to VGA and MAC.
- Supplied Software permits the preconfiguring of color adjustments.
- Smart data expansion & video scaling.
- I/P conversion and 3-2 pulldown support.
- Auto Power Off shuts down the projector when not in use to prolong lamp life.
- Color Temperature adjustment. Gamma adjustment.
- 3 Year Projector Warranty.
- OUTSTANDING FEATURES
- 1.HDMI Input (w/HDCP) for the superior quality of digital projection.
- 2.6500:1 Contrast Ratio: blacker blacks, whiter whites, more shadow detail.
- 3.I/P conversion and 3-2 pulldown support for SD sources.
- 4.Built-in Color Management System for user optimization of colors.
- 5.Digital Image Shift permits video image repositioning.