Eiki International, Inc.
720p Home Theater DLP Projector
Get the film-like imaging of DLP TM technology in a quiet, bright, high definition video projector
Native 720p resolution. 1080i, 576i/p, 540p, 480i/p compatible.
DVI w/HDCP Digital Video Input, plus Component, S-Video and Composite.
Powered Optical Iris system adjusts contrast and brightness.
Up to 2500:1 Contrast Ratio. Up to 1200 ANSI Lumens Brightness.
5X Speed, 6 Segment Color Wheel for minimum color artifacts.
Air Bearing Color Wheel for quiet operation: only 32 dBA in Eco mode.
Installation flexibility: Wide Range (1.5X) Power Zoom and Focus Lens.
Preset image offset. Vertical and Horizontal keystone correction.
Compact, low profile shape. Sealed optics: no air filter to maintain.
Compatible with computer resolutions from XGA to VGA, and MAC.
Smart data compression / expansion, and video scaling.
Power Management function shuts down the projector.
Color Temperature adjustment. Gamma adjustment.
3 Year Projector Warranty!
Eiki International, Inc.
720p Home Theater DLP Projector
Get the film-like imaging of DLP TM technology in a quiet, bright, high definition video projector
- Native 720p resolution. 1080i, 576i/p, 540p, 480i/p compatible.
- DVI w/HDCP Digital Video Input, plus Component, S-Video and Composite.
- Powered Optical Iris system adjusts contrast and brightness.
- Up to 2500:1 Contrast Ratio. Up to 1200 ANSI Lumens Brightness.
- 5X Speed, 6 Segment Color Wheel for minimum color artifacts.
- Air Bearing Color Wheel for quiet operation: only 32 dBA in Eco mode.
- Installation flexibility: Wide Range (1.5X) Power Zoom and Focus Lens.
- Preset image offset. Vertical and Horizontal keystone correction.
- Compact, low profile shape. Sealed optics: no air filter to maintain.
- Compatible with computer resolutions from XGA to VGA, and MAC.
- Smart data compression / expansion, and video scaling.
- Power Management function shuts down the projector.
- Color Temperature adjustment. Gamma adjustment.
- 3 Year Projector Warranty!