Visual Sound, Inc. Elite Guitar Patch Cable, Neutrik Right-angle to Same, 18 in EGTR-001.5RR

Description
Hosa Technology, Inc. Hosa Elite Guitar Cables are designed to deliver a lifetime of world-class performance - without the boutique price. 20 AWG Oxygen-Free Copper (OFC) conductors reduce resistance for maximum signal flow. Stranded-copper conductors and Foamed Polyethylene dielectrics reduce capacitance for crystal-clear high end. With OFC Braids to reject electromagnetic interference and Conductive PVC to absorb handling noise, Hosa Elite Guitar Cables deliver noise-free signal transmission and the most neutral, dynamic tone in their class. Original Neutrik® connectors - the industry standard - complete cables that are worthy of any stage or studio. * Features heavy-duty nylon webbing for added durability
Description
Hosa Technology, Inc. Hosa Elite Guitar Cables are designed to deliver a lifetime of world-class performance - without the boutique price. 20 AWG Oxygen-Free Copper (OFC) conductors reduce resistance for maximum signal flow. Stranded-copper conductors and Foamed Polyethylene dielectrics reduce capacitance for crystal-clear high end. With OFC Braids to reject electromagnetic interference and Conductive PVC to absorb handling noise, Hosa Elite Guitar Cables deliver noise-free signal transmission and the most neutral, dynamic tone in their class. Original Neutrik® connectors - the industry standard - complete cables that are worthy of any stage or studio. * Features heavy-duty nylon webbing for added durability

Suppliers

Company
Product
Description
Supplier Links
Elite Guitar Patch Cable, Neutrik Right-angle to Same, 18 in - EGTR-001.5RR - Visual Sound, Inc.
Broomall, PA, USA
Elite Guitar Patch Cable, Neutrik Right-angle to Same, 18 in
EGTR-001.5RR
Elite Guitar Patch Cable, Neutrik Right-angle to Same, 18 in EGTR-001.5RR
Hosa Technology, Inc. Hosa Elite Guitar Cables are designed to deliver a lifetime of world-class performance - without the boutique price. 20 AWG Oxygen-Free Copper (OFC) conductors reduce resistance for maximum signal flow. Stranded-copper conductors and Foamed Polyethylene dielectrics reduce capacitance for crystal-clear high end. With OFC Braids to reject electromagnetic interference and Conductive PVC to absorb handling noise, Hosa Elite Guitar Cables deliver noise-free signal transmission and the most neutral, dynamic tone in their class. Original Neutrik® connectors - the industry standard - complete cables that are worthy of any stage or studio. * Features heavy-duty nylon webbing for added durability

Hosa Technology, Inc.

Hosa Elite Guitar Cables are designed to deliver a lifetime of world-class performance - without the boutique price.

20 AWG Oxygen-Free Copper (OFC) conductors reduce resistance for maximum signal flow. Stranded-copper conductors and Foamed Polyethylene dielectrics reduce capacitance for crystal-clear high end. With OFC Braids to reject electromagnetic interference and Conductive PVC to absorb handling noise, Hosa Elite Guitar Cables deliver noise-free signal transmission and the most neutral, dynamic tone in their class. Original Neutrik® connectors - the industry standard - complete cables that are worthy of any stage or studio. * Features heavy-duty nylon webbing for added durability

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number EGTR-001.5RR
Product Name Elite Guitar Patch Cable, Neutrik Right-angle to Same, 18 in
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCA-FL2G-047-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
RCA Connectors - 5489026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Audio / Video
Gender Male / Plug
Geometry Straight; Straight
View Details