Visual Sound, Inc. Elite Guitar Patch Cable, Neutrik Right-angle to Same, 6 in EGTR-000.5RR

Description
Hosa Technology, Inc. Hosa Elite Guitar Cables are designed to deliver a lifetime of world-class performance - without the boutique price. 20 AWG Oxygen-Free Copper (OFC) conductors reduce resistance for maximum signal flow. Stranded-copper conductors and Foamed Polyethylene dielectrics reduce capacitance for crystal-clear high end. With OFC Braids to reject electromagnetic interference and Conductive PVC to absorb handling noise, Hosa Elite Guitar Cables deliver noise-free signal transmission and the most neutral, dynamic tone in their class. Original Neutrik® connectors - the industry standard - complete cables that are worthy of any stage or studio. * Features heavy-duty nylon webbing for added durability
Description
Hosa Technology, Inc. Hosa Elite Guitar Cables are designed to deliver a lifetime of world-class performance - without the boutique price. 20 AWG Oxygen-Free Copper (OFC) conductors reduce resistance for maximum signal flow. Stranded-copper conductors and Foamed Polyethylene dielectrics reduce capacitance for crystal-clear high end. With OFC Braids to reject electromagnetic interference and Conductive PVC to absorb handling noise, Hosa Elite Guitar Cables deliver noise-free signal transmission and the most neutral, dynamic tone in their class. Original Neutrik® connectors - the industry standard - complete cables that are worthy of any stage or studio. * Features heavy-duty nylon webbing for added durability

Suppliers

Company
Product
Description
Supplier Links
Elite Guitar Patch Cable, Neutrik Right-angle to Same, 6 in - EGTR-000.5RR - Visual Sound, Inc.
Broomall, PA, USA
Elite Guitar Patch Cable, Neutrik Right-angle to Same, 6 in
EGTR-000.5RR
Elite Guitar Patch Cable, Neutrik Right-angle to Same, 6 in EGTR-000.5RR
Hosa Technology, Inc. Hosa Elite Guitar Cables are designed to deliver a lifetime of world-class performance - without the boutique price. 20 AWG Oxygen-Free Copper (OFC) conductors reduce resistance for maximum signal flow. Stranded-copper conductors and Foamed Polyethylene dielectrics reduce capacitance for crystal-clear high end. With OFC Braids to reject electromagnetic interference and Conductive PVC to absorb handling noise, Hosa Elite Guitar Cables deliver noise-free signal transmission and the most neutral, dynamic tone in their class. Original Neutrik® connectors - the industry standard - complete cables that are worthy of any stage or studio. * Features heavy-duty nylon webbing for added durability

Hosa Technology, Inc.

Hosa Elite Guitar Cables are designed to deliver a lifetime of world-class performance - without the boutique price.

20 AWG Oxygen-Free Copper (OFC) conductors reduce resistance for maximum signal flow. Stranded-copper conductors and Foamed Polyethylene dielectrics reduce capacitance for crystal-clear high end. With OFC Braids to reject electromagnetic interference and Conductive PVC to absorb handling noise, Hosa Elite Guitar Cables deliver noise-free signal transmission and the most neutral, dynamic tone in their class. Original Neutrik® connectors - the industry standard - complete cables that are worthy of any stage or studio. * Features heavy-duty nylon webbing for added durability

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number EGTR-000.5RR
Product Name Elite Guitar Patch Cable, Neutrik Right-angle to Same, 6 in
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-00200TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details