Visual Sound, Inc. Two-Way Passive Surround System with High Frequency Horn Effect 5

Description
Martin Audio Limited The Effect 5 is a two-way passive cinema surround system, designed to produce the wide dynamic range and extended frequency response characteristics of digital sound formats. It is suitable for both medium and large scale cinema applications. Two-way passive design THX™ approved 100 degree x 60 degree HF horn Simple to install Application includes: Powerful surround sound applications and For large cinemas
Description
Martin Audio Limited The Effect 5 is a two-way passive cinema surround system, designed to produce the wide dynamic range and extended frequency response characteristics of digital sound formats. It is suitable for both medium and large scale cinema applications. Two-way passive design THX™ approved 100 degree x 60 degree HF horn Simple to install Application includes: Powerful surround sound applications and For large cinemas

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Two-Way Passive Surround System with High Frequency Horn
Effect 5
Two-Way Passive Surround System with High Frequency Horn Effect 5
Martin Audio Limited The Effect 5 is a two-way passive cinema surround system, designed to produce the wide dynamic range and extended frequency response characteristics of digital sound formats. It is suitable for both medium and large scale cinema applications. Two-way passive design THX™ approved 100 degree x 60 degree HF horn Simple to install Application includes: Powerful surround sound applications and For large cinemas

Martin Audio Limited

The Effect 5 is a two-way passive cinema surround system, designed to produce the wide dynamic range and extended frequency response characteristics of digital sound formats. It is suitable for both medium and large scale cinema applications.

  • Two-way passive design
  • THX™ approved
  • 100 degree x 60 degree HF horn
  • Simple to install
  • Application includes: Powerful surround sound applications and For large cinemas
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Effect 5
Product Name Two-Way Passive Surround System with High Frequency Horn
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7903975 - RS Components, Ltd.
Specs
Impedance 32 ohms
Size 0.91 inch (23 mm)
View Details
Sounder, AV1-LED, 24VDC - K8591002A-03 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
ES Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 50000 ohms
Sensitivity 101 dB
Size 0.20 inch (5 mm)
View Details
W3v3 8-inch Subwoofer Driver (250 W, 8 Ω) - 8W3v3-8 - JL Audio, Inc.
Specs
Nominal Power 250 watts
Impedance 8 ohms
Size 8.00 inch (203 mm)
View Details