Visual Sound, Inc. Two-Way Passive Surround System with Reduced Height Effect 3R

Description
Martin Audio Limited The Effect 3R is a two-way passive cinema surround system, designed to produce smooth, full-range surround sound. It may be installed in medium sized cinemas, screening rooms and under-balcony applications. This reduced height enclosure is ideally suited for installation in rooms with a low ceiling. Two-way passive design THX™ approved Reduced height for low ceiling cinemas Application includes: Powerful surround sound applications and For medium cinemas
Description
Martin Audio Limited The Effect 3R is a two-way passive cinema surround system, designed to produce smooth, full-range surround sound. It may be installed in medium sized cinemas, screening rooms and under-balcony applications. This reduced height enclosure is ideally suited for installation in rooms with a low ceiling. Two-way passive design THX™ approved Reduced height for low ceiling cinemas Application includes: Powerful surround sound applications and For medium cinemas

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Two-Way Passive Surround System with Reduced Height
Effect 3R
Two-Way Passive Surround System with Reduced Height Effect 3R
Martin Audio Limited The Effect 3R is a two-way passive cinema surround system, designed to produce smooth, full-range surround sound. It may be installed in medium sized cinemas, screening rooms and under-balcony applications. This reduced height enclosure is ideally suited for installation in rooms with a low ceiling. Two-way passive design THX™ approved Reduced height for low ceiling cinemas Application includes: Powerful surround sound applications and For medium cinemas

Martin Audio Limited

The Effect 3R is a two-way passive cinema surround system, designed to produce smooth, full-range surround sound. It may be installed in medium sized cinemas, screening rooms and under-balcony applications. This reduced height enclosure is ideally suited for installation in rooms with a low ceiling.

  • Two-way passive design
  • THX™ approved
  • Reduced height for low ceiling cinemas
  • Application includes: Powerful surround sound applications and For medium cinemas
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Effect 3R
Product Name Two-Way Passive Surround System with Reduced Height
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526946 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 4 ohms
View Details
50GCB SelecTone® Amplified Speakers - 50GCB-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
FK Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1030 ohms
Sensitivity 95 dB
Size 0.20 inch (5 mm)
View Details