Visual Sound, Inc. Two-Way Passive Surround System Effect 3

Description
Martin Audio Limited The Effect 3 is a two-way passive cinema surround system, designed to produce smooth, full-range surround sound. It may be installed in large-scale prestige cinemas or used for smaller multiplex cinema applications. Two-way passive design Full-range sound from compact enclosure Simple to install 90 degree x 90 degree circular waveguide Application includes: Full-range surround sound applications and For small to medium cinemas
Description
Martin Audio Limited The Effect 3 is a two-way passive cinema surround system, designed to produce smooth, full-range surround sound. It may be installed in large-scale prestige cinemas or used for smaller multiplex cinema applications. Two-way passive design Full-range sound from compact enclosure Simple to install 90 degree x 90 degree circular waveguide Application includes: Full-range surround sound applications and For small to medium cinemas

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Two-Way Passive Surround System
Effect 3
Two-Way Passive Surround System Effect 3
Martin Audio Limited The Effect 3 is a two-way passive cinema surround system, designed to produce smooth, full-range surround sound. It may be installed in large-scale prestige cinemas or used for smaller multiplex cinema applications. Two-way passive design Full-range sound from compact enclosure Simple to install 90 degree x 90 degree circular waveguide Application includes: Full-range surround sound applications and For small to medium cinemas

Martin Audio Limited

The Effect 3 is a two-way passive cinema surround system, designed to produce smooth, full-range surround sound. It may be installed in large-scale prestige cinemas or used for smaller multiplex cinema applications.

  • Two-way passive design
  • Full-range sound from compact enclosure
  • Simple to install
  • 90 degree x 90 degree circular waveguide
  • Application includes: Full-range surround sound applications and For small to medium cinemas
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Effect 3
Product Name Two-Way Passive Surround System
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527046 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 83 dB
Impedance 8 ohms
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1900 ohms
Sensitivity 123 dB
Size 0.31 inch (8 mm)
View Details
W1v2 13.5-inch Subwoofer Driver (350 W, 4 Ω) - 13W1v2-4 - JL Audio, Inc.
Specs
Nominal Power 350 watts
Impedance 4 ohms
Size 13.50 inch (343 mm)
View Details