Visual Sound, Inc. Omni-Directional Electret Condenser Microphone ECM55B

Description
Sony Professional Solutions of America With a black anodized finish and a frequency response tailored for enhanced presence and improved voice quality, Sony's ECM55B Omni-Directional Electret Condenser Lavalier Microphone is well suited for a wide range of applications. The microphone features a two-way powering system, meaning it will work through an AA-size battery or an external power supply. And the head of the mic weighs only 6.5 grams (0.23 ounces). 10.6 x 21mm ( 7/16 x 27/32"), 6.5g (0.2 oz) microphone head Frequency response tailored for enhanced presence and improved voice quality in lavalier applications 2-way powering-AA-size battery or external power supply Black Finish Complete with in-line battery unit for 2-way powering
Description
Sony Professional Solutions of America With a black anodized finish and a frequency response tailored for enhanced presence and improved voice quality, Sony's ECM55B Omni-Directional Electret Condenser Lavalier Microphone is well suited for a wide range of applications. The microphone features a two-way powering system, meaning it will work through an AA-size battery or an external power supply. And the head of the mic weighs only 6.5 grams (0.23 ounces). 10.6 x 21mm ( 7/16 x 27/32"), 6.5g (0.2 oz) microphone head Frequency response tailored for enhanced presence and improved voice quality in lavalier applications 2-way powering-AA-size battery or external power supply Black Finish Complete with in-line battery unit for 2-way powering

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Omni-Directional Electret Condenser Microphone
ECM55B
Omni-Directional Electret Condenser Microphone ECM55B
Sony Professional Solutions of America With a black anodized finish and a frequency response tailored for enhanced presence and improved voice quality, Sony's ECM55B Omni-Directional Electret Condenser Lavalier Microphone is well suited for a wide range of applications. The microphone features a two-way powering system, meaning it will work through an AA-size battery or an external power supply. And the head of the mic weighs only 6.5 grams (0.23 ounces). 10.6 x 21mm ( 7/16 x 27/32"), 6.5g (0.2 oz) microphone head Frequency response tailored for enhanced presence and improved voice quality in lavalier applications 2-way powering-AA-size battery or external power supply Black Finish Complete with in-line battery unit for 2-way powering

Sony Professional Solutions of America

With a black anodized finish and a frequency response tailored for enhanced presence and improved voice quality, Sony's ECM55B Omni-Directional Electret Condenser Lavalier Microphone is well suited for a wide range of applications. The microphone features a two-way powering system, meaning it will work through an AA-size battery or an external power supply. And the head of the mic weighs only 6.5 grams (0.23 ounces).

  • 10.6 x 21mm ( 7/16 x 27/32"), 6.5g (0.2 oz) microphone head
  • Frequency response tailored for enhanced presence and improved voice quality in lavalier applications
  • 2-way powering-AA-size battery or external power supply
  • Black Finish
  • Complete with in-line battery unit for 2-way powering
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ECM55B
Product Name Omni-Directional Electret Condenser Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 3522698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM66D130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMO-6022PN-48KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Dynamic Vocal Microphone - OM5 Dynamic Vocal Microphone - AUDIX Corporation
Specs
Directivity Directional; Hypercardioid
Frequency Response 48 to 19000 Hz
Sensitivity 1.8 mV/Pa (12410 mV/psi)
View Details