Visual Sound, Inc. Mobile Computer Cart EC8-PB

Description
Bretford Manufacturing, Inc. Multimedia Computer Workstation w/CPU holder Bretford's space-saving Mobile Computer Carts feature solid steel construction, die pressed shelves for added strength, square tubular steel legs and a Putty Beige or Grey Mist powder paint finish. Each mobile workstation has room for an entire computer. Each comes with 4" casters, two with locking brakes which make transport easy and safe. Some models include a UL and C-UL listed, electrical unit with 20' extension cord and built-in cord winder. Each rolls easily on 4 inch casters so your entire computer system can move from place to place Each unit accomodates an entire computer system. Some units even provide an adjustable CPU holder for added convenience Each workstation is constructed of solid steel with square tubular legs which provide a sturdy base for your computer system Includes a grounded, UL listed, 3-outlet electrical unit with on/off switch, surge protection from a 10-amp circuit breaker, and a 20 foot power cord CPU holder adjusts for a 6-1/2 - 11-3/4 inch width tower and can be mounted to the inside left or right leg Desktop provides 8 square feet of work surface Work surface is adjustable from 23 to 27 inch height, adjustability may be limited by larger CPU towers All steel construction with die pressed shelves 4 inch "Quiet Glide" casters, two lock Finished in putty beige (-PB) powder paint with sturdy chrome legs
Description
Bretford Manufacturing, Inc. Multimedia Computer Workstation w/CPU holder Bretford's space-saving Mobile Computer Carts feature solid steel construction, die pressed shelves for added strength, square tubular steel legs and a Putty Beige or Grey Mist powder paint finish. Each mobile workstation has room for an entire computer. Each comes with 4" casters, two with locking brakes which make transport easy and safe. Some models include a UL and C-UL listed, electrical unit with 20' extension cord and built-in cord winder. Each rolls easily on 4 inch casters so your entire computer system can move from place to place Each unit accomodates an entire computer system. Some units even provide an adjustable CPU holder for added convenience Each workstation is constructed of solid steel with square tubular legs which provide a sturdy base for your computer system Includes a grounded, UL listed, 3-outlet electrical unit with on/off switch, surge protection from a 10-amp circuit breaker, and a 20 foot power cord CPU holder adjusts for a 6-1/2 - 11-3/4 inch width tower and can be mounted to the inside left or right leg Desktop provides 8 square feet of work surface Work surface is adjustable from 23 to 27 inch height, adjustability may be limited by larger CPU towers All steel construction with die pressed shelves 4 inch "Quiet Glide" casters, two lock Finished in putty beige (-PB) powder paint with sturdy chrome legs

Suppliers

Company
Product
Description
Supplier Links
Mobile Computer Cart - EC8-PB - Visual Sound, Inc.
Broomall, PA, USA
Mobile Computer Cart
EC8-PB
Mobile Computer Cart EC8-PB
Bretford Manufacturing, Inc. Multimedia Computer Workstation w/CPU holder Bretford's space-saving Mobile Computer Carts feature solid steel construction, die pressed shelves for added strength, square tubular steel legs and a Putty Beige or Grey Mist powder paint finish. Each mobile workstation has room for an entire computer. Each comes with 4" casters, two with locking brakes which make transport easy and safe. Some models include a UL and C-UL listed, electrical unit with 20' extension cord and built-in cord winder. Each rolls easily on 4 inch casters so your entire computer system can move from place to place Each unit accomodates an entire computer system. Some units even provide an adjustable CPU holder for added convenience Each workstation is constructed of solid steel with square tubular legs which provide a sturdy base for your computer system Includes a grounded, UL listed, 3-outlet electrical unit with on/off switch, surge protection from a 10-amp circuit breaker, and a 20 foot power cord CPU holder adjusts for a 6-1/2 - 11-3/4 inch width tower and can be mounted to the inside left or right leg Desktop provides 8 square feet of work surface Work surface is adjustable from 23 to 27 inch height, adjustability may be limited by larger CPU towers All steel construction with die pressed shelves 4 inch "Quiet Glide" casters, two lock Finished in putty beige (-PB) powder paint with sturdy chrome legs

Bretford Manufacturing, Inc.

Multimedia Computer Workstation w/CPU holder

Bretford's space-saving Mobile Computer Carts feature solid steel construction, die pressed shelves for added strength, square tubular steel legs and a Putty Beige or Grey Mist powder paint finish. Each mobile workstation has room for an entire computer. Each comes with 4" casters, two with locking brakes which make transport easy and safe. Some models include a UL and C-UL listed, electrical unit with 20' extension cord and built-in cord winder.

  • Each rolls easily on 4 inch casters so your entire computer system can move from place to place
  • Each unit accomodates an entire computer system. Some units even provide an adjustable CPU holder for added convenience
  • Each workstation is constructed of solid steel with square tubular legs which provide a sturdy base for your computer system
  • Includes a grounded, UL listed, 3-outlet electrical unit with on/off switch, surge protection from a 10-amp circuit breaker, and a 20 foot power cord
  • CPU holder adjusts for a 6-1/2 - 11-3/4 inch width tower and can be mounted to the inside left or right leg
  • Desktop provides 8 square feet of work surface
  • Work surface is adjustable from 23 to 27 inch height, adjustability may be limited by larger CPU towers
  • All steel construction with die pressed shelves
  • 4 inch "Quiet Glide" casters, two lock
  • Finished in putty beige (-PB) powder paint with sturdy chrome legs
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number EC8-PB
Product Name Mobile Computer Cart
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Worktops - 8386481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Work top
Length 59.1 inch (1500 mm)
Width 23.6 inch (600.00 mm)
View Details
Combination PCR Workstation - AC632LFUVC - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 32.0 inch (812.80 mm)
View Details
Low Oxygen Culture System - OxyGenie - Baker
Specs
Type Cleanroom
Length 11.8 inch (300 mm)
Width 15.4 inch (391.16 mm)
View Details
ESD Workshop / ESD Table - fixed-1575-28508 - TPS Elektronik GmbH
Specs
Type Electrical
Length 60.2 inch (1530 mm)
Width 29.5 inch (750.00 mm)
View Details