Visual Sound, Inc. Mobile Computer Cart EC7-PB

Description
Bretford Manufacturing, Inc. Mobile Computer Workstation w/E-unit Bretford's space-saving Mobile Computer Carts feature solid steel construction, die pressed shelves for added strength, square tubular steel legs and a Putty Beige or Grey Mist powder paint finish. Each mobile workstation has room for an entire computer. Each comes with 4" casters, two with locking brakes which make transport easy and safe. Some models include a UL and C-UL listed, electrical unit with 20' extension cord and built-in cord winder. Each rolls easily on 4 inch casters so your entire computer system can move from place to place Each unit accomodates an entire computer system. Some units even provide an adjustable CPU holder for added convenience Each workstation is constructed of solid steel with square tubular legs which provide a sturdy base for your computer system A single on/off switch located at the front underside of the table, controls a 3-outlet electrical assembly which is protected by a 10-amp circuit breaker, UL listed Desktop provides six square feet of workspace Work surface adjusts from 23 to 27 inch All-steel construction with die-pressed shelves and sturdy chrome legs 4 inch "Quiet Glide" casters , 2 locking Finished in Putty Beige (-PB) powder paint
Description
Bretford Manufacturing, Inc. Mobile Computer Workstation w/E-unit Bretford's space-saving Mobile Computer Carts feature solid steel construction, die pressed shelves for added strength, square tubular steel legs and a Putty Beige or Grey Mist powder paint finish. Each mobile workstation has room for an entire computer. Each comes with 4" casters, two with locking brakes which make transport easy and safe. Some models include a UL and C-UL listed, electrical unit with 20' extension cord and built-in cord winder. Each rolls easily on 4 inch casters so your entire computer system can move from place to place Each unit accomodates an entire computer system. Some units even provide an adjustable CPU holder for added convenience Each workstation is constructed of solid steel with square tubular legs which provide a sturdy base for your computer system A single on/off switch located at the front underside of the table, controls a 3-outlet electrical assembly which is protected by a 10-amp circuit breaker, UL listed Desktop provides six square feet of workspace Work surface adjusts from 23 to 27 inch All-steel construction with die-pressed shelves and sturdy chrome legs 4 inch "Quiet Glide" casters , 2 locking Finished in Putty Beige (-PB) powder paint

Suppliers

Company
Product
Description
Supplier Links
Mobile Computer Cart - EC7-PB - Visual Sound, Inc.
Broomall, PA, USA
Mobile Computer Cart
EC7-PB
Mobile Computer Cart EC7-PB
Bretford Manufacturing, Inc. Mobile Computer Workstation w/E-unit Bretford's space-saving Mobile Computer Carts feature solid steel construction, die pressed shelves for added strength, square tubular steel legs and a Putty Beige or Grey Mist powder paint finish. Each mobile workstation has room for an entire computer. Each comes with 4" casters, two with locking brakes which make transport easy and safe. Some models include a UL and C-UL listed, electrical unit with 20' extension cord and built-in cord winder. Each rolls easily on 4 inch casters so your entire computer system can move from place to place Each unit accomodates an entire computer system. Some units even provide an adjustable CPU holder for added convenience Each workstation is constructed of solid steel with square tubular legs which provide a sturdy base for your computer system A single on/off switch located at the front underside of the table, controls a 3-outlet electrical assembly which is protected by a 10-amp circuit breaker, UL listed Desktop provides six square feet of workspace Work surface adjusts from 23 to 27 inch All-steel construction with die-pressed shelves and sturdy chrome legs 4 inch "Quiet Glide" casters , 2 locking Finished in Putty Beige (-PB) powder paint

Bretford Manufacturing, Inc.

Mobile Computer Workstation w/E-unit

Bretford's space-saving Mobile Computer Carts feature solid steel construction, die pressed shelves for added strength, square tubular steel legs and a Putty Beige or Grey Mist powder paint finish. Each mobile workstation has room for an entire computer. Each comes with 4" casters, two with locking brakes which make transport easy and safe. Some models include a UL and C-UL listed, electrical unit with 20' extension cord and built-in cord winder.

  • Each rolls easily on 4 inch casters so your entire computer system can move from place to place
  • Each unit accomodates an entire computer system. Some units even provide an adjustable CPU holder for added convenience
  • Each workstation is constructed of solid steel with square tubular legs which provide a sturdy base for your computer system
  • A single on/off switch located at the front underside of the table, controls a 3-outlet electrical assembly which is protected by a 10-amp circuit breaker, UL listed
  • Desktop provides six square feet of workspace
  • Work surface adjusts from 23 to 27 inch
  • All-steel construction with die-pressed shelves and sturdy chrome legs
  • 4 inch "Quiet Glide" casters , 2 locking
  • Finished in Putty Beige (-PB) powder paint
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number EC7-PB
Product Name Mobile Computer Cart
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 2723778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 23.6 inch (600 mm)
Height 36.6 inch (930 mm)
Work Surface PaintedSteel; Steel
View Details
6 Axis Cobot Workstation -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Assembly or Test Bench
Features Casters (optional feature)
View Details
ESD Workshop / ESD Table - l-shaped-15375-28514 - TPS Elektronik GmbH
Specs
Type Electrical
Length 60.2 inch (1530 mm)
Width 29.5 inch (750.00 mm)
View Details
Dead Air Box PCR Workstation - AC624DB - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 24.0 inch (609.60 mm)
View Details