Visual Sound, Inc. Mobile Computer Cart EC4X-E4

Description
Bretford Manufacturing, Inc. All-In-One Computer Table w/E-unit Bretford's space-saving Mobile Computer Carts feature solid steel construction, die pressed shelves for added strength, square tubular steel legs and a Putty Beige or Grey Mist powder paint finish. Each mobile workstation has room for an entire computer. Each comes with 4" casters, two with locking brakes which make transport easy and safe. Some models include a UL and C-UL listed, electrical unit with 20' extension cord and built-in cord winder. Each rolls easily on 4 inch casters so your entire computer system can move from place to place Each unit accomodates an entire computer system. Some units even provide an adjustable CPU holder for added convenience Each workstation is constructed of solid steel with square tubular legs which provide a sturdy base for your computer system Features a grounded UL and C-UL listed 2-outlet electrical assembly with 20 foot power cord and cord winder Features a mouse pad shelf which extends out from under the keyboard shelf Keyboard and printer rest on roll-out, locking shelves (roll out 8 inch) Keyboard shelf adjusts from 25, 27 or 29 inch height at time of installation Printer shelf adjusts from 14, 16 or 18 inch and includes a paper feed slot All-steel construction with die pressed shelves and heavy-duty 1 inch square tubular legs 4 inch "Quiet Glide" casters, 2 lock Finished in durable Putty Beige (-PB) powder paint Optional EC4PCB paper catch basket attaches easily to the EC4X-P4 and EC4X-E4
Description
Bretford Manufacturing, Inc. All-In-One Computer Table w/E-unit Bretford's space-saving Mobile Computer Carts feature solid steel construction, die pressed shelves for added strength, square tubular steel legs and a Putty Beige or Grey Mist powder paint finish. Each mobile workstation has room for an entire computer. Each comes with 4" casters, two with locking brakes which make transport easy and safe. Some models include a UL and C-UL listed, electrical unit with 20' extension cord and built-in cord winder. Each rolls easily on 4 inch casters so your entire computer system can move from place to place Each unit accomodates an entire computer system. Some units even provide an adjustable CPU holder for added convenience Each workstation is constructed of solid steel with square tubular legs which provide a sturdy base for your computer system Features a grounded UL and C-UL listed 2-outlet electrical assembly with 20 foot power cord and cord winder Features a mouse pad shelf which extends out from under the keyboard shelf Keyboard and printer rest on roll-out, locking shelves (roll out 8 inch) Keyboard shelf adjusts from 25, 27 or 29 inch height at time of installation Printer shelf adjusts from 14, 16 or 18 inch and includes a paper feed slot All-steel construction with die pressed shelves and heavy-duty 1 inch square tubular legs 4 inch "Quiet Glide" casters, 2 lock Finished in durable Putty Beige (-PB) powder paint Optional EC4PCB paper catch basket attaches easily to the EC4X-P4 and EC4X-E4

Suppliers

Company
Product
Description
Supplier Links
Mobile Computer Cart - EC4X-E4 - Visual Sound, Inc.
Broomall, PA, USA
Mobile Computer Cart
EC4X-E4
Mobile Computer Cart EC4X-E4
Bretford Manufacturing, Inc. All-In-One Computer Table w/E-unit Bretford's space-saving Mobile Computer Carts feature solid steel construction, die pressed shelves for added strength, square tubular steel legs and a Putty Beige or Grey Mist powder paint finish. Each mobile workstation has room for an entire computer. Each comes with 4" casters, two with locking brakes which make transport easy and safe. Some models include a UL and C-UL listed, electrical unit with 20' extension cord and built-in cord winder. Each rolls easily on 4 inch casters so your entire computer system can move from place to place Each unit accomodates an entire computer system. Some units even provide an adjustable CPU holder for added convenience Each workstation is constructed of solid steel with square tubular legs which provide a sturdy base for your computer system Features a grounded UL and C-UL listed 2-outlet electrical assembly with 20 foot power cord and cord winder Features a mouse pad shelf which extends out from under the keyboard shelf Keyboard and printer rest on roll-out, locking shelves (roll out 8 inch) Keyboard shelf adjusts from 25, 27 or 29 inch height at time of installation Printer shelf adjusts from 14, 16 or 18 inch and includes a paper feed slot All-steel construction with die pressed shelves and heavy-duty 1 inch square tubular legs 4 inch "Quiet Glide" casters, 2 lock Finished in durable Putty Beige (-PB) powder paint Optional EC4PCB paper catch basket attaches easily to the EC4X-P4 and EC4X-E4

Bretford Manufacturing, Inc.

All-In-One Computer Table w/E-unit

Bretford's space-saving Mobile Computer Carts feature solid steel construction, die pressed shelves for added strength, square tubular steel legs and a Putty Beige or Grey Mist powder paint finish. Each mobile workstation has room for an entire computer. Each comes with 4" casters, two with locking brakes which make transport easy and safe. Some models include a UL and C-UL listed, electrical unit with 20' extension cord and built-in cord winder.

  • Each rolls easily on 4 inch casters so your entire computer system can move from place to place
  • Each unit accomodates an entire computer system. Some units even provide an adjustable CPU holder for added convenience
  • Each workstation is constructed of solid steel with square tubular legs which provide a sturdy base for your computer system
  • Features a grounded UL and C-UL listed 2-outlet electrical assembly with 20 foot power cord and cord winder
  • Features a mouse pad shelf which extends out from under the keyboard shelf
  • Keyboard and printer rest on roll-out, locking shelves (roll out 8 inch)
  • Keyboard shelf adjusts from 25, 27 or 29 inch height at time of installation
  • Printer shelf adjusts from 14, 16 or 18 inch and includes a paper feed slot
  • All-steel construction with die pressed shelves and heavy-duty 1 inch square tubular legs
  • 4 inch "Quiet Glide" casters, 2 lock
  • Finished in durable Putty Beige (-PB) powder paint
  • Optional EC4PCB paper catch basket attaches easily to the EC4X-P4 and EC4X-E4
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number EC4X-E4
Product Name Mobile Computer Cart
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 2723775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 31.5 inch (800 mm)
Height 36.6 inch (930 mm)
Work Surface PaintedSteel; Steel
View Details
6 Axis Cobot Workstation -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Assembly or Test Bench
Features Casters (optional feature)
View Details
ESD Workshop / ESD Table - fixed-1575-28508 - TPS Elektronik GmbH
Specs
Type Electrical
Length 60.2 inch (1530 mm)
Width 29.5 inch (750.00 mm)
View Details
AC600 Series UPUV Class 1 Biological Safety Workstation - AC632UPUV - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 32.0 inch (812.80 mm)
View Details