Visual Sound, Inc. Mobile Computer Cart EC4000FF-GM

Description
Bretford Manufacturing, Inc. Mobile All-In-One Computer Workstation w/E-Unit Bretford's space-saving Mobile Computer Carts feature solid steel construction, die pressed shelves for added strength, square tubular steel legs and a Putty Beige or Grey Mist powder paint finish. Each mobile workstation has room for an entire computer. Each comes with 4" casters, two with locking brakes which make transport easy and safe. Some models include a UL and C-UL listed, electrical unit with 20' extension cord and built-in cord winder. Supports a CPU Tower, Laser Printer, Keyboard, Mouse Pad and up to a 20 inch Monitor Adjustable CPU Tower holder mounts on the left or right side Pull-out keyboard shelf adjusts to 25, 27, and 29 inch height Spacious cord management bin organizes all power and data wires Heavy-duty 1 inch square tubular legs All-steel construction with die pressed shelves 4 inch Quiet-Glide casters, two are locking Comes with surge protected 4-outlet electrical assembly with on/off switch and 20 foot cord
Description
Bretford Manufacturing, Inc. Mobile All-In-One Computer Workstation w/E-Unit Bretford's space-saving Mobile Computer Carts feature solid steel construction, die pressed shelves for added strength, square tubular steel legs and a Putty Beige or Grey Mist powder paint finish. Each mobile workstation has room for an entire computer. Each comes with 4" casters, two with locking brakes which make transport easy and safe. Some models include a UL and C-UL listed, electrical unit with 20' extension cord and built-in cord winder. Supports a CPU Tower, Laser Printer, Keyboard, Mouse Pad and up to a 20 inch Monitor Adjustable CPU Tower holder mounts on the left or right side Pull-out keyboard shelf adjusts to 25, 27, and 29 inch height Spacious cord management bin organizes all power and data wires Heavy-duty 1 inch square tubular legs All-steel construction with die pressed shelves 4 inch Quiet-Glide casters, two are locking Comes with surge protected 4-outlet electrical assembly with on/off switch and 20 foot cord

Suppliers

Company
Product
Description
Supplier Links
Mobile Computer Cart - EC4000FF-GM - Visual Sound, Inc.
Broomall, PA, USA
Mobile Computer Cart
EC4000FF-GM
Mobile Computer Cart EC4000FF-GM
Bretford Manufacturing, Inc. Mobile All-In-One Computer Workstation w/E-Unit Bretford's space-saving Mobile Computer Carts feature solid steel construction, die pressed shelves for added strength, square tubular steel legs and a Putty Beige or Grey Mist powder paint finish. Each mobile workstation has room for an entire computer. Each comes with 4" casters, two with locking brakes which make transport easy and safe. Some models include a UL and C-UL listed, electrical unit with 20' extension cord and built-in cord winder. Supports a CPU Tower, Laser Printer, Keyboard, Mouse Pad and up to a 20 inch Monitor Adjustable CPU Tower holder mounts on the left or right side Pull-out keyboard shelf adjusts to 25, 27, and 29 inch height Spacious cord management bin organizes all power and data wires Heavy-duty 1 inch square tubular legs All-steel construction with die pressed shelves 4 inch Quiet-Glide casters, two are locking Comes with surge protected 4-outlet electrical assembly with on/off switch and 20 foot cord

Bretford Manufacturing, Inc.

Mobile All-In-One Computer Workstation w/E-Unit

Bretford's space-saving Mobile Computer Carts feature solid steel construction, die pressed shelves for added strength, square tubular steel legs and a Putty Beige or Grey Mist powder paint finish. Each mobile workstation has room for an entire computer. Each comes with 4" casters, two with locking brakes which make transport easy and safe. Some models include a UL and C-UL listed, electrical unit with 20' extension cord and built-in cord winder.

  • Supports a CPU Tower, Laser Printer, Keyboard, Mouse Pad and up to a 20 inch Monitor
  • Adjustable CPU Tower holder mounts on the left or right side
  • Pull-out keyboard shelf adjusts to 25, 27, and 29 inch height
  • Spacious cord management bin organizes all power and data wires
  • Heavy-duty 1 inch square tubular legs
  • All-steel construction with die pressed shelves
  • 4 inch Quiet-Glide casters, two are locking
  • Comes with surge protected 4-outlet electrical assembly with on/off switch and 20 foot cord
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number EC4000FF-GM
Product Name Mobile Computer Cart
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Laminar Flow Workstation - AC632TLF - AirClean Systems
Specs
Type Cleanroom
Length 32.0 inch (813 mm)
Width 24.0 inch (609.60 mm)
View Details
Workbenches (WS/EW) - EC3002C - Rousseau Metal Inc.
Specs
Length 80.0 inch (2032 mm)
Width 60.0 inch (1524.00 mm)
Height 30.0 inch (762 mm)
View Details
ESD Workshop / ESD Table - l-shaped-12060-28513 - TPS Elektronik GmbH
Specs
Type Electrical
Length 47.2 inch (1200 mm)
Width 23.6 inch (600.00 mm)
View Details