Visual Sound, Inc. Mobile Computer Cart EC2741FF-GM

Description
Bretford Manufacturing, Inc. Sit-Stand Computer Workstation w/E-Unit Bretford's space-saving Mobile Computer Carts feature solid steel construction, die pressed shelves for added strength, square tubular steel legs and a Putty Beige or Grey Mist powder paint finish. Each mobile workstation has room for an entire computer. Each comes with 4" casters, two with locking brakes which make transport easy and safe. Some models include a UL and C-UL listed, electrical unit with 20' extension cord and built-in cord winder. Each rolls easily on 4 inch casters so your entire computer system can move from place to place Each unit accomodates an entire computer system. Some units even provide an adjustable CPU holder for added convenience Each workstation is constructed of solid steel with square tubular legs which provide a sturdy base for your computer system Ideal for any application by adjusting to stand up or sit down positions Adjustable CPU Tower holder mounts on the left or right side Worksurface adjusts from 27 inch - 41 inch Height Modesty panel features an integrated cord management bin 4 inch Quiet-Glide casters, two are locking Durable all-steel construction Comes with surge protected 4-outlet electrical assembly with on/off switch and 20 foot cord
Description
Bretford Manufacturing, Inc. Sit-Stand Computer Workstation w/E-Unit Bretford's space-saving Mobile Computer Carts feature solid steel construction, die pressed shelves for added strength, square tubular steel legs and a Putty Beige or Grey Mist powder paint finish. Each mobile workstation has room for an entire computer. Each comes with 4" casters, two with locking brakes which make transport easy and safe. Some models include a UL and C-UL listed, electrical unit with 20' extension cord and built-in cord winder. Each rolls easily on 4 inch casters so your entire computer system can move from place to place Each unit accomodates an entire computer system. Some units even provide an adjustable CPU holder for added convenience Each workstation is constructed of solid steel with square tubular legs which provide a sturdy base for your computer system Ideal for any application by adjusting to stand up or sit down positions Adjustable CPU Tower holder mounts on the left or right side Worksurface adjusts from 27 inch - 41 inch Height Modesty panel features an integrated cord management bin 4 inch Quiet-Glide casters, two are locking Durable all-steel construction Comes with surge protected 4-outlet electrical assembly with on/off switch and 20 foot cord

Suppliers

Company
Product
Description
Supplier Links
Mobile Computer Cart - EC2741FF-GM - Visual Sound, Inc.
Broomall, PA, USA
Mobile Computer Cart
EC2741FF-GM
Mobile Computer Cart EC2741FF-GM
Bretford Manufacturing, Inc. Sit-Stand Computer Workstation w/E-Unit Bretford's space-saving Mobile Computer Carts feature solid steel construction, die pressed shelves for added strength, square tubular steel legs and a Putty Beige or Grey Mist powder paint finish. Each mobile workstation has room for an entire computer. Each comes with 4" casters, two with locking brakes which make transport easy and safe. Some models include a UL and C-UL listed, electrical unit with 20' extension cord and built-in cord winder. Each rolls easily on 4 inch casters so your entire computer system can move from place to place Each unit accomodates an entire computer system. Some units even provide an adjustable CPU holder for added convenience Each workstation is constructed of solid steel with square tubular legs which provide a sturdy base for your computer system Ideal for any application by adjusting to stand up or sit down positions Adjustable CPU Tower holder mounts on the left or right side Worksurface adjusts from 27 inch - 41 inch Height Modesty panel features an integrated cord management bin 4 inch Quiet-Glide casters, two are locking Durable all-steel construction Comes with surge protected 4-outlet electrical assembly with on/off switch and 20 foot cord

Bretford Manufacturing, Inc.

Sit-Stand Computer Workstation w/E-Unit

Bretford's space-saving Mobile Computer Carts feature solid steel construction, die pressed shelves for added strength, square tubular steel legs and a Putty Beige or Grey Mist powder paint finish. Each mobile workstation has room for an entire computer. Each comes with 4" casters, two with locking brakes which make transport easy and safe. Some models include a UL and C-UL listed, electrical unit with 20' extension cord and built-in cord winder.

  • Each rolls easily on 4 inch casters so your entire computer system can move from place to place
  • Each unit accomodates an entire computer system. Some units even provide an adjustable CPU holder for added convenience
  • Each workstation is constructed of solid steel with square tubular legs which provide a sturdy base for your computer system
  • Ideal for any application by adjusting to stand up or sit down positions
  • Adjustable CPU Tower holder mounts on the left or right side
  • Worksurface adjusts from 27 inch - 41 inch Height
  • Modesty panel features an integrated cord management bin
  • 4 inch Quiet-Glide casters, two are locking
  • Durable all-steel construction
  • Comes with surge protected 4-outlet electrical assembly with on/off switch and 20 foot cord
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number EC2741FF-GM
Product Name Mobile Computer Cart
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Dead Air Box PCR Workstation - AC632DBC - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 32.0 inch (812.80 mm)
View Details
Elevatek Workbench Centered (Mobile), Crank, Plastic Laminated (60
Specs
Length 42.0 inch (1067 mm)
Width 60.0 inch (1524.00 mm)
Height 29.0 to 45.0 inch (737 to 1143 mm)
View Details
ESD Workshop / ESD Table - l-shaped-18390-28515 - TPS Elektronik GmbH
Specs
Type Electrical
Length 72.0 inch (1830 mm)
Width 35.4 inch (900.00 mm)
View Details