Visual Sound, Inc. Sit to Stand Computer Workstation, Black EC2741-BK

Description
Bretford Manufacturing, Inc. Sit To Stand Computer Cart - Work surface is adjustable from 27"-41" for seated or standing use and has two grommet holes that lead to a cord management bin. Cord management bin trough measures 1-1/2"D x 4"H and doubles as a modesty panel. CPU tower holder mounts left or right and adjusts from 6-1/2" to 11-3/4"W. Steel construction finished in Grey Mist (-GM) or Black (-BK) powder paint. The EC2741FF includes a overload-protected 4-outlet electrical assembly with on/off switch and 20' power cord. 4" casters, two lock. Quick Ship - EC2741FF-BK only, limit of 25 units. Works with: Overhead Projector, Laptop Computer, Desktop Computer, Tower Computer, Tapes/CDs/Other Media, Printer General Specifications Shelves The EC4000 and EC4 feature 18-gauge steel top and bottom shelves and connect to the legs with 13-gauge steel mounting brackets and 1/4" square head bolts and hex nuts. Pull out shelves are 18-gauge steel. The EC7000, EC7, EC8 and EC15 has an 18-gauge steel work surface, EC15 includes an 18-gauge top shelf. The EC2741 has a 20-gauge steel top shelf that is press formed so that an inner 1/8"H lip and an outter 1-5/8"H lip borders on all four sides. Surface has two grommets in both the left and right back corners. Pull Out Shelves The EC4000, EC4 and EC4X series feature pull out shelves that mount to side panels with three height adjustments. The EC4000 features a 29"W x 13"D shelf that can be set at 25", 27" or 29"H. The EC4 and EC4X feature two pull out shelves that mount to side panels with three height adjustments. The upper pull out shelf is 21-1/4"W x 13"D and can be set at 25", 27" or 29"H. The EC4X also includes a fold out shelf that mounts to the left or right side and features a 9-1/2" x 8-3/4" platform for use with a computer mouse when folded out. The lower pull out shelf on the EC4 and EC4X carts is 21-1/4"W x 13"D with a 15-5/8"W x 2-3/8"D paper feed cut out centered in the shelf. The lower pull out shelf can be set at 14", 16" or 18"H. Legs And Uprights The EC4000 and EC 4 legs are 18-gauge, 1" square tubular steel, that mount directly to the top and bottom shelves. Each leg has a hard plastic caster insert mounted in the bottom of the tube for caster attachment. The EC7000, EC8, EC7 and EC15 have 18-gauge, 1" square tubular steel, which are chromed and mount directly to the top shelf. Each leg has a hard plastic caster insert mounted in the bottom of the tube for caster attachment. The EC2741 has 14-gauge steel legs arc-welded to the top shelf at each corner. Each leg has adjustment holds to permit height adjustment of the work surface. Cord Management The EC4000, EC7000, EC8, EC7 and EC15 have cord management bins that double as a modesty panel and are 4-1/2"D x 10"H and run the width of the table. The EC2741 and EC1000 also have a cord management bin that doubles as a modesty panel. Cord bins are 1-1/2"D with a 4"H front. The EC4000, EC2741 and EC1000 have pre-cut holes in the cord management bins to accommodate optional electrical units. The EC4 does not include cord management. CPU Tower Holders The EC4000, EC2741, EC7000 and EC8 include adjustable CPU tower holders that may be mounted to the left or right side of the cart. CPU holders are adjustable to hold between 6-1/2" to 11-3/4"W. Electrical Units All electrical units have been safety tested by Underwriter Laboratories and are UL listed when attached to the cart. The EC4000 and EC2741 may be equipped with a 4-outlet electrical unit with surge protection, on/off switch and 20' power cord. The EC4 may be equipped with a 2-outlet electrical unit with 20' power cord and built in winder. The EC7000, EC8, EC7 and EC15 feature a build in 3-outlet electrical unit with surge protection, on/off switch and 20' power cord. Casters All computer carts feature 4" "Quiet Glide" industrial grade stem casters. All casters swivel and two are locking. Recycled Content All computer carts are constructed using "prime" steel that has a 25% to 35% post-consumer recycled steel content. Steel components are finished in a powder paint that is reclaimable and greatly reduces volatile organic compounds. Made In America All Computer Carts proudly made in one of our Chicago area manufacturing facilities using union labor.
Description
Bretford Manufacturing, Inc. Sit To Stand Computer Cart - Work surface is adjustable from 27"-41" for seated or standing use and has two grommet holes that lead to a cord management bin. Cord management bin trough measures 1-1/2"D x 4"H and doubles as a modesty panel. CPU tower holder mounts left or right and adjusts from 6-1/2" to 11-3/4"W. Steel construction finished in Grey Mist (-GM) or Black (-BK) powder paint. The EC2741FF includes a overload-protected 4-outlet electrical assembly with on/off switch and 20' power cord. 4" casters, two lock. Quick Ship - EC2741FF-BK only, limit of 25 units. Works with: Overhead Projector, Laptop Computer, Desktop Computer, Tower Computer, Tapes/CDs/Other Media, Printer General Specifications Shelves The EC4000 and EC4 feature 18-gauge steel top and bottom shelves and connect to the legs with 13-gauge steel mounting brackets and 1/4" square head bolts and hex nuts. Pull out shelves are 18-gauge steel. The EC7000, EC7, EC8 and EC15 has an 18-gauge steel work surface, EC15 includes an 18-gauge top shelf. The EC2741 has a 20-gauge steel top shelf that is press formed so that an inner 1/8"H lip and an outter 1-5/8"H lip borders on all four sides. Surface has two grommets in both the left and right back corners. Pull Out Shelves The EC4000, EC4 and EC4X series feature pull out shelves that mount to side panels with three height adjustments. The EC4000 features a 29"W x 13"D shelf that can be set at 25", 27" or 29"H. The EC4 and EC4X feature two pull out shelves that mount to side panels with three height adjustments. The upper pull out shelf is 21-1/4"W x 13"D and can be set at 25", 27" or 29"H. The EC4X also includes a fold out shelf that mounts to the left or right side and features a 9-1/2" x 8-3/4" platform for use with a computer mouse when folded out. The lower pull out shelf on the EC4 and EC4X carts is 21-1/4"W x 13"D with a 15-5/8"W x 2-3/8"D paper feed cut out centered in the shelf. The lower pull out shelf can be set at 14", 16" or 18"H. Legs And Uprights The EC4000 and EC 4 legs are 18-gauge, 1" square tubular steel, that mount directly to the top and bottom shelves. Each leg has a hard plastic caster insert mounted in the bottom of the tube for caster attachment. The EC7000, EC8, EC7 and EC15 have 18-gauge, 1" square tubular steel, which are chromed and mount directly to the top shelf. Each leg has a hard plastic caster insert mounted in the bottom of the tube for caster attachment. The EC2741 has 14-gauge steel legs arc-welded to the top shelf at each corner. Each leg has adjustment holds to permit height adjustment of the work surface. Cord Management The EC4000, EC7000, EC8, EC7 and EC15 have cord management bins that double as a modesty panel and are 4-1/2"D x 10"H and run the width of the table. The EC2741 and EC1000 also have a cord management bin that doubles as a modesty panel. Cord bins are 1-1/2"D with a 4"H front. The EC4000, EC2741 and EC1000 have pre-cut holes in the cord management bins to accommodate optional electrical units. The EC4 does not include cord management. CPU Tower Holders The EC4000, EC2741, EC7000 and EC8 include adjustable CPU tower holders that may be mounted to the left or right side of the cart. CPU holders are adjustable to hold between 6-1/2" to 11-3/4"W. Electrical Units All electrical units have been safety tested by Underwriter Laboratories and are UL listed when attached to the cart. The EC4000 and EC2741 may be equipped with a 4-outlet electrical unit with surge protection, on/off switch and 20' power cord. The EC4 may be equipped with a 2-outlet electrical unit with 20' power cord and built in winder. The EC7000, EC8, EC7 and EC15 feature a build in 3-outlet electrical unit with surge protection, on/off switch and 20' power cord. Casters All computer carts feature 4" "Quiet Glide" industrial grade stem casters. All casters swivel and two are locking. Recycled Content All computer carts are constructed using "prime" steel that has a 25% to 35% post-consumer recycled steel content. Steel components are finished in a powder paint that is reclaimable and greatly reduces volatile organic compounds. Made In America All Computer Carts proudly made in one of our Chicago area manufacturing facilities using union labor.

Suppliers

Company
Product
Description
Supplier Links
Sit to Stand Computer Workstation, Black - EC2741-BK - Visual Sound, Inc.
Broomall, PA, USA
Sit to Stand Computer Workstation, Black
EC2741-BK
Sit to Stand Computer Workstation, Black EC2741-BK
Bretford Manufacturing, Inc. Sit To Stand Computer Cart - Work surface is adjustable from 27"-41" for seated or standing use and has two grommet holes that lead to a cord management bin. Cord management bin trough measures 1-1/2"D x 4"H and doubles as a modesty panel. CPU tower holder mounts left or right and adjusts from 6-1/2" to 11-3/4"W. Steel construction finished in Grey Mist (-GM) or Black (-BK) powder paint. The EC2741FF includes a overload-protected 4-outlet electrical assembly with on/off switch and 20' power cord. 4" casters, two lock. Quick Ship - EC2741FF-BK only, limit of 25 units. Works with: Overhead Projector, Laptop Computer, Desktop Computer, Tower Computer, Tapes/CDs/Other Media, Printer General Specifications Shelves The EC4000 and EC4 feature 18-gauge steel top and bottom shelves and connect to the legs with 13-gauge steel mounting brackets and 1/4" square head bolts and hex nuts. Pull out shelves are 18-gauge steel. The EC7000, EC7, EC8 and EC15 has an 18-gauge steel work surface, EC15 includes an 18-gauge top shelf. The EC2741 has a 20-gauge steel top shelf that is press formed so that an inner 1/8"H lip and an outter 1-5/8"H lip borders on all four sides. Surface has two grommets in both the left and right back corners. Pull Out Shelves The EC4000, EC4 and EC4X series feature pull out shelves that mount to side panels with three height adjustments. The EC4000 features a 29"W x 13"D shelf that can be set at 25", 27" or 29"H. The EC4 and EC4X feature two pull out shelves that mount to side panels with three height adjustments. The upper pull out shelf is 21-1/4"W x 13"D and can be set at 25", 27" or 29"H. The EC4X also includes a fold out shelf that mounts to the left or right side and features a 9-1/2" x 8-3/4" platform for use with a computer mouse when folded out. The lower pull out shelf on the EC4 and EC4X carts is 21-1/4"W x 13"D with a 15-5/8"W x 2-3/8"D paper feed cut out centered in the shelf. The lower pull out shelf can be set at 14", 16" or 18"H. Legs And Uprights The EC4000 and EC 4 legs are 18-gauge, 1" square tubular steel, that mount directly to the top and bottom shelves. Each leg has a hard plastic caster insert mounted in the bottom of the tube for caster attachment. The EC7000, EC8, EC7 and EC15 have 18-gauge, 1" square tubular steel, which are chromed and mount directly to the top shelf. Each leg has a hard plastic caster insert mounted in the bottom of the tube for caster attachment. The EC2741 has 14-gauge steel legs arc-welded to the top shelf at each corner. Each leg has adjustment holds to permit height adjustment of the work surface. Cord Management The EC4000, EC7000, EC8, EC7 and EC15 have cord management bins that double as a modesty panel and are 4-1/2"D x 10"H and run the width of the table. The EC2741 and EC1000 also have a cord management bin that doubles as a modesty panel. Cord bins are 1-1/2"D with a 4"H front. The EC4000, EC2741 and EC1000 have pre-cut holes in the cord management bins to accommodate optional electrical units. The EC4 does not include cord management. CPU Tower Holders The EC4000, EC2741, EC7000 and EC8 include adjustable CPU tower holders that may be mounted to the left or right side of the cart. CPU holders are adjustable to hold between 6-1/2" to 11-3/4"W. Electrical Units All electrical units have been safety tested by Underwriter Laboratories and are UL listed when attached to the cart. The EC4000 and EC2741 may be equipped with a 4-outlet electrical unit with surge protection, on/off switch and 20' power cord. The EC4 may be equipped with a 2-outlet electrical unit with 20' power cord and built in winder. The EC7000, EC8, EC7 and EC15 feature a build in 3-outlet electrical unit with surge protection, on/off switch and 20' power cord. Casters All computer carts feature 4" "Quiet Glide" industrial grade stem casters. All casters swivel and two are locking. Recycled Content All computer carts are constructed using "prime" steel that has a 25% to 35% post-consumer recycled steel content. Steel components are finished in a powder paint that is reclaimable and greatly reduces volatile organic compounds. Made In America All Computer Carts proudly made in one of our Chicago area manufacturing facilities using union labor.

Bretford Manufacturing, Inc.

Sit To Stand Computer Cart - Work surface is adjustable from 27"-41" for seated or standing use and has two grommet holes that lead to a cord management bin. Cord management bin trough measures 1-1/2"D x 4"H and doubles as a modesty panel. CPU tower holder mounts left or right and adjusts from 6-1/2" to 11-3/4"W. Steel construction finished in Grey Mist (-GM) or Black (-BK) powder paint. The EC2741FF includes a overload-protected 4-outlet electrical assembly with on/off switch and 20' power cord. 4" casters, two lock.
Quick Ship - EC2741FF-BK only, limit of 25 units.
Works with: Overhead Projector, Laptop Computer, Desktop Computer, Tower Computer, Tapes/CDs/Other Media, Printer

  • General Specifications
  • Shelves
  • The EC4000 and EC4 feature 18-gauge steel top and bottom shelves and connect to the legs with 13-gauge steel mounting brackets and 1/4" square head bolts and hex nuts.
  • Pull out shelves are 18-gauge steel.
  • The EC7000, EC7, EC8 and EC15 has an 18-gauge steel work surface, EC15 includes an 18-gauge top shelf.
  • The EC2741 has a 20-gauge steel top shelf that is press formed so that an inner 1/8"H lip and an outter 1-5/8"H lip borders on all four sides.
  • Surface has two grommets in both the left and right back corners.
  • Pull Out Shelves
  • The EC4000, EC4 and EC4X series feature pull out shelves that mount to side panels with three height adjustments.
  • The EC4000 features a 29"W x 13"D shelf that can be set at 25", 27" or 29"H.
  • The EC4 and EC4X feature two pull out shelves that mount to side panels with three height adjustments.
  • The upper pull out shelf is 21-1/4"W x 13"D and can be set at 25", 27" or 29"H.
  • The EC4X also includes a fold out shelf that mounts to the left or right side and features a 9-1/2" x 8-3/4" platform for use with a computer mouse when folded out.
  • The lower pull out shelf on the EC4 and EC4X carts is 21-1/4"W x 13"D with a 15-5/8"W x 2-3/8"D paper feed cut out centered in the shelf.
  • The lower pull out shelf can be set at 14", 16" or 18"H.
  • Legs And Uprights
  • The EC4000 and EC 4 legs are 18-gauge, 1" square tubular steel, that mount directly to the top and bottom shelves.
  • Each leg has a hard plastic caster insert mounted in the bottom of the tube for caster attachment.
  • The EC7000, EC8, EC7 and EC15 have 18-gauge, 1" square tubular steel, which are chromed and mount directly to the top shelf.
  • Each leg has a hard plastic caster insert mounted in the bottom of the tube for caster attachment.
  • The EC2741 has 14-gauge steel legs arc-welded to the top shelf at each corner.
  • Each leg has adjustment holds to permit height adjustment of the work surface.
  • Cord Management
  • The EC4000, EC7000, EC8, EC7 and EC15 have cord management bins that double as a modesty panel and are 4-1/2"D x 10"H and run the width of the table.
  • The EC2741 and EC1000 also have a cord management bin that doubles as a modesty panel.
  • Cord bins are 1-1/2"D with a 4"H front.
  • The EC4000, EC2741 and EC1000 have pre-cut holes in the cord management bins to accommodate optional electrical units.
  • The EC4 does not include cord management.
  • CPU Tower Holders
  • The EC4000, EC2741, EC7000 and EC8 include adjustable CPU tower holders that may be mounted to the left or right side of the cart.
  • CPU holders are adjustable to hold between 6-1/2" to 11-3/4"W.
  • Electrical Units
  • All electrical units have been safety tested by Underwriter Laboratories and are UL listed when attached to the cart.
  • The EC4000 and EC2741 may be equipped with a 4-outlet electrical unit with surge protection, on/off switch and 20' power cord.
  • The EC4 may be equipped with a 2-outlet electrical unit with 20' power cord and built in winder.
  • The EC7000, EC8, EC7 and EC15 feature a build in 3-outlet electrical unit with surge protection, on/off switch and 20' power cord.
  • Casters
  • All computer carts feature 4" "Quiet Glide" industrial grade stem casters.
  • All casters swivel and two are locking.
  • Recycled Content
  • All computer carts are constructed using "prime" steel that has a 25% to 35% post-consumer recycled steel content.
  • Steel components are finished in a powder paint that is reclaimable and greatly reduces volatile organic compounds.
  • Made In America
  • All Computer Carts proudly made in one of our Chicago area manufacturing facilities using union labor.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number EC2741-BK
Product Name Sit to Stand Computer Workstation, Black
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Table - lifting-1890-28512 - TPS Elektronik GmbH
Specs
Type Electrical
Length 72.0 inch (1830 mm)
Width 35.4 inch (900.00 mm)
View Details
Dead Air Box PCR Workstation - AC632DBC - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 32.0 inch (812.80 mm)
View Details
6 Axis Cobot Workstation -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Assembly or Test Bench
Features Casters (optional feature)
View Details
Workbenches (WS/EW) - EC3123C - Rousseau Metal Inc.
Specs
Length 80.0 inch (2032 mm)
Width 60.0 inch (1524.00 mm)
Height 30.0 inch (762 mm)
View Details