Visual Sound, Inc. Mobile Computer Cart EC15-PB

Description
Bretford Manufacturing, Inc. Computer Workstation w/E-unit Bretford's space-saving Mobile Computer Carts feature solid steel construction, die pressed shelves for added strength, square tubular steel legs and a Putty Beige or Grey Mist powder paint finish. Each mobile workstation has room for an entire computer. Each comes with 4" casters, two with locking brakes which make transport easy and safe. Some models include a UL and C-UL listed, electrical unit with 20' extension cord and built-in cord winder. Each rolls easily on 4 inch casters so your entire computer system can move from place to place Each unit accomodates an entire computer system. Some units even provide an adjustable CPU holder for added convenience Each workstation is constructed of solid steel with square tubular legs which provide a sturdy base for your computer system A single on/off switch located at the front underside of the table, controls a 3-outlet electrical assembly which is protected by a 10-ampcircuit breaker; C-UL listed Desktop provides six square feet of workspace Work surface adjusts from 23 inch to 27 inch Height Top shelf may be lowered 3 inch from 38 inch maximum height All-steel construction with die-pressed shelves and sturdy chrome legs 4 inch "Quiet Glide" casters , 2 locking Finished in Putty Beige (-PB) powder paint
Description
Bretford Manufacturing, Inc. Computer Workstation w/E-unit Bretford's space-saving Mobile Computer Carts feature solid steel construction, die pressed shelves for added strength, square tubular steel legs and a Putty Beige or Grey Mist powder paint finish. Each mobile workstation has room for an entire computer. Each comes with 4" casters, two with locking brakes which make transport easy and safe. Some models include a UL and C-UL listed, electrical unit with 20' extension cord and built-in cord winder. Each rolls easily on 4 inch casters so your entire computer system can move from place to place Each unit accomodates an entire computer system. Some units even provide an adjustable CPU holder for added convenience Each workstation is constructed of solid steel with square tubular legs which provide a sturdy base for your computer system A single on/off switch located at the front underside of the table, controls a 3-outlet electrical assembly which is protected by a 10-ampcircuit breaker; C-UL listed Desktop provides six square feet of workspace Work surface adjusts from 23 inch to 27 inch Height Top shelf may be lowered 3 inch from 38 inch maximum height All-steel construction with die-pressed shelves and sturdy chrome legs 4 inch "Quiet Glide" casters , 2 locking Finished in Putty Beige (-PB) powder paint

Suppliers

Company
Product
Description
Supplier Links
Mobile Computer Cart - EC15-PB - Visual Sound, Inc.
Broomall, PA, USA
Mobile Computer Cart
EC15-PB
Mobile Computer Cart EC15-PB
Bretford Manufacturing, Inc. Computer Workstation w/E-unit Bretford's space-saving Mobile Computer Carts feature solid steel construction, die pressed shelves for added strength, square tubular steel legs and a Putty Beige or Grey Mist powder paint finish. Each mobile workstation has room for an entire computer. Each comes with 4" casters, two with locking brakes which make transport easy and safe. Some models include a UL and C-UL listed, electrical unit with 20' extension cord and built-in cord winder. Each rolls easily on 4 inch casters so your entire computer system can move from place to place Each unit accomodates an entire computer system. Some units even provide an adjustable CPU holder for added convenience Each workstation is constructed of solid steel with square tubular legs which provide a sturdy base for your computer system A single on/off switch located at the front underside of the table, controls a 3-outlet electrical assembly which is protected by a 10-ampcircuit breaker; C-UL listed Desktop provides six square feet of workspace Work surface adjusts from 23 inch to 27 inch Height Top shelf may be lowered 3 inch from 38 inch maximum height All-steel construction with die-pressed shelves and sturdy chrome legs 4 inch "Quiet Glide" casters , 2 locking Finished in Putty Beige (-PB) powder paint

Bretford Manufacturing, Inc.

Computer Workstation w/E-unit

Bretford's space-saving Mobile Computer Carts feature solid steel construction, die pressed shelves for added strength, square tubular steel legs and a Putty Beige or Grey Mist powder paint finish. Each mobile workstation has room for an entire computer. Each comes with 4" casters, two with locking brakes which make transport easy and safe. Some models include a UL and C-UL listed, electrical unit with 20' extension cord and built-in cord winder.

  • Each rolls easily on 4 inch casters so your entire computer system can move from place to place
  • Each unit accomodates an entire computer system. Some units even provide an adjustable CPU holder for added convenience
  • Each workstation is constructed of solid steel with square tubular legs which provide a sturdy base for your computer system
  • A single on/off switch located at the front underside of the table, controls a 3-outlet electrical assembly which is protected by a 10-ampcircuit breaker; C-UL listed
  • Desktop provides six square feet of workspace
  • Work surface adjusts from 23 inch to 27 inch Height
  • Top shelf may be lowered 3 inch from 38 inch maximum height
  • All-steel construction with die-pressed shelves and sturdy chrome legs
  • 4 inch "Quiet Glide" casters , 2 locking
  • Finished in Putty Beige (-PB) powder paint
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number EC15-PB
Product Name Mobile Computer Cart
Type Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Dead Air Box PCR Workstation - AC632DBC - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 32.0 inch (812.80 mm)
View Details
Elevatek Workbench Cantilever (Mobile), Crank, Painted Steel (48
Specs
Length 30.0 inch (762 mm)
Width 48.0 inch (1219.20 mm)
Height 29.0 to 45.0 inch (737 to 1143 mm)
View Details
ESD Workshop / ESD Table - lifting-1260-28510 - TPS Elektronik GmbH
Specs
Type Electrical
Length 47.2 inch (1200 mm)
Width 23.6 inch (600.00 mm)
View Details