Visual Sound, Inc. Standard Omni Earset, Black, Audio-Technica EAO-BK-AT

Description
Hosa Technology, Inc. The Mogan Standard Omni Earset Microphone offers solid performance at an unbeatable value. Featuring a 3.0 mm Omni-directional condenser capsule, it delivers high-quality audio to budget-conscious presenters. A flexible boom and earpiece enables proper positioning on one's left or right ear for best-in-class stability and comfort. It is ideal for the pulpit, classroom, and podcast studio.
Description
Hosa Technology, Inc. The Mogan Standard Omni Earset Microphone offers solid performance at an unbeatable value. Featuring a 3.0 mm Omni-directional condenser capsule, it delivers high-quality audio to budget-conscious presenters. A flexible boom and earpiece enables proper positioning on one's left or right ear for best-in-class stability and comfort. It is ideal for the pulpit, classroom, and podcast studio.

Suppliers

Company
Product
Description
Supplier Links
Standard Omni Earset, Black, Audio-Technica - EAO-BK-AT - Visual Sound, Inc.
Broomall, PA, USA
Standard Omni Earset, Black, Audio-Technica
EAO-BK-AT
Standard Omni Earset, Black, Audio-Technica EAO-BK-AT
Hosa Technology, Inc. The Mogan Standard Omni Earset Microphone offers solid performance at an unbeatable value. Featuring a 3.0 mm Omni-directional condenser capsule, it delivers high-quality audio to budget-conscious presenters. A flexible boom and earpiece enables proper positioning on one's left or right ear for best-in-class stability and comfort. It is ideal for the pulpit, classroom, and podcast studio.

Hosa Technology, Inc.

The Mogan Standard Omni Earset Microphone offers solid performance at an unbeatable value.

Featuring a 3.0 mm Omni-directional condenser capsule, it delivers high-quality audio to budget-conscious presenters. A flexible boom and earpiece enables proper positioning on one's left or right ear for best-in-class stability and comfort. It is ideal for the pulpit, classroom, and podcast studio.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number EAO-BK-AT
Product Name Standard Omni Earset, Black, Audio-Technica
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D129FV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Bottom Port Analog Microphone - WM7132 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12500 Hz
Dynamic Range 93 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details