Visual Sound, Inc. NEC MultiSync EA Series 26" Widescreen EA261WM LCD EA261WM-BK

Description
Black Box Network Services NEC MultiSync EA Series 26in Widescreen EA261WM LCD A thin-bezel monitor for taking productivity to new heights.
Description
Black Box Network Services NEC MultiSync EA Series 26in Widescreen EA261WM LCD A thin-bezel monitor for taking productivity to new heights.

Suppliers

Company
Product
Description
Supplier Links
NEC MultiSync EA Series 26
Broomall, PA, USA
NEC MultiSync EA Series 26" Widescreen EA261WM LCD
EA261WM-BK
NEC MultiSync EA Series 26" Widescreen EA261WM LCD EA261WM-BK
Black Box Network Services NEC MultiSync EA Series 26in Widescreen EA261WM LCD A thin-bezel monitor for taking productivity to new heights.

Black Box Network Services

NEC MultiSync EA Series 26in Widescreen EA261WM LCD

A thin-bezel monitor for taking productivity to new heights.

Supplier's Site
26-Inch MultiSync® Widescreen LCD Desktop Monitor - EA261WM-BK - Visual Sound, Inc.
Broomall, PA, USA
26-Inch MultiSync® Widescreen LCD Desktop Monitor
EA261WM-BK
26-Inch MultiSync® Widescreen LCD Desktop Monitor EA261WM-BK
NEC Display Solutions Take your productivity to new heights with the 26" NEC MultiSync EA261WM, a widescreen LCD desktop monitor that combines cutting-edge technologies with dynamic design accents. The display's wide-format screen provides roughly the same work area as two smaller-sized LCD screens, allowing you to work simultaneously in multiple/side-by-sid e application windows. This model, which touts flexibility for any number of applications and environments, meets the diverse needs of businesses of all kinds. *4-way ergonomic design (height-adjust, pivot, tilt & swivel) *Integrated USB 2.0 hub *Space-saving, down-firing multimedia speakers *Multi-directional NaViKey™ *Dynamic Video Mode *Recessed portability handle *ECO Mode™ for longer display life Height-adjust, pivot, tilt and swivel capabilities add flexibility and comfort to your viewing preferences Integrated USB 2.0 hub gives you convenient connections to peripherals Space-saving, down-firing multimedia speakers provide quality sound Multi-directional NaViKeyTM allows for easy screen setting adjustments Dynamic Video Mode enhances video and images with real-time optimization of brightness, color and contrast Recessed portability handle on the back of the display provides easier transport ECO Mode™ helps extend the life of the display by allowing the user to dim the backlight, thereby reducing heat generation and conserving energy Wide-format screen increases productivity by expanding your working area for multiple application windows Rapid Response™ technology delivers virtually uninterrupted, undistorted viewing of high-speed, full-motion video Ambix® dual-input technology allows for digital/analog compatibility with upgraded video cards and software as well as connection to two systems XtraView® technology provides for some of the widest viewing angles available NaViSet™software offers an expanded and intuitive interface, allowing you to more easily adjust display settings via mouse and keyboard NEC Display Solutions' quality and reliability provide peace of mind with a 3-year limited parts and labor warranty (including backlight) and unrivaled customer service and technical support

NEC Display Solutions

Take your productivity to new heights with the 26" NEC MultiSync EA261WM, a widescreen LCD desktop monitor that combines cutting-edge technologies with dynamic design accents. The display's wide-format screen provides roughly the same work area as two smaller-sized LCD screens, allowing you to work simultaneously in multiple/side-by-side application windows. This model, which touts flexibility for any number of applications and environments, meets the diverse needs of businesses of all kinds.
*4-way ergonomic design (height-adjust, pivot, tilt & swivel)
*Integrated USB 2.0 hub
*Space-saving, down-firing multimedia speakers
*Multi-directional NaViKey™
*Dynamic Video Mode
*Recessed portability handle
*ECO Mode™ for longer display life

  • Height-adjust, pivot, tilt and swivel capabilities add flexibility and comfort to your viewing preferences
  • Integrated USB 2.0 hub gives you convenient connections to peripherals
  • Space-saving, down-firing multimedia speakers provide quality sound
  • Multi-directional NaViKeyTM allows for easy screen setting adjustments
  • Dynamic Video Mode enhances video and images with real-time optimization of brightness, color and contrast
  • Recessed portability handle on the back of the display provides easier transport
  • ECO Mode™ helps extend the life of the display by allowing the user to dim the backlight, thereby reducing heat generation and conserving energy
  • Wide-format screen increases productivity by expanding your working area for multiple application windows
  • Rapid Response™ technology delivers virtually uninterrupted, undistorted viewing of high-speed, full-motion video
  • Ambix® dual-input technology allows for digital/analog compatibility with upgraded video cards and software as well as connection to two systems
  • XtraView® technology provides for some of the widest viewing angles available
  • NaViSet™software offers an expanded and intuitive interface, allowing you to more easily adjust display settings via mouse and keyboard
  • NEC Display Solutions' quality and reliability provide peace of mind with a 3-year limited parts and labor warranty (including backlight) and unrivaled customer service and technical support
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number EA261WM-BK
Product Name NEC MultiSync EA Series 26" Widescreen EA261WM LCD
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 428544 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types USB
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details