Visual Sound, Inc. Large-Screen LCD Display E551

Description
NEC Display Solutions Tackle your digital signage projects with the advanced display technology and feature-rich affordability of the 55" NEC E551, a large-screen LCD display that turns heads with its sleek design and remarkable screen performance. Boasting an impressive 1920 x 1080 full HD resolution, 120 Hz refresh rate, built-in analog/digital tuner and a broad range of inputs and display controls, this display delivers stunning visual impact for environments such as corporate lobbies and boardrooms as well as digital signage applications in retail stores, waiting rooms and health clubs. 120 Hz refresh rate reduces blur typically seen in fast-moving images and produces more lifelike viewing 10-bit color expands the amount of visible colors to approximately 1.07 billion for more vivid and crisp color representation 1920 x 1080 full high-definition image with up to 450 cd/m2 brightness and 4000:1 contrast ratio Low power consumption contributes to a lower total cost of ownership Extensive connectivity with multiple HDMI input terminals, analog RGB, S-video and composite video Built-in NTCS/ATCS analog/digital tuner allows for high-definition broadcast capabilities Built-in, low-profile speakers enhance the experience with superior sound Multiple picture modes adjust the picture appearance for an optimal viewing experience
Description
NEC Display Solutions Tackle your digital signage projects with the advanced display technology and feature-rich affordability of the 55" NEC E551, a large-screen LCD display that turns heads with its sleek design and remarkable screen performance. Boasting an impressive 1920 x 1080 full HD resolution, 120 Hz refresh rate, built-in analog/digital tuner and a broad range of inputs and display controls, this display delivers stunning visual impact for environments such as corporate lobbies and boardrooms as well as digital signage applications in retail stores, waiting rooms and health clubs. 120 Hz refresh rate reduces blur typically seen in fast-moving images and produces more lifelike viewing 10-bit color expands the amount of visible colors to approximately 1.07 billion for more vivid and crisp color representation 1920 x 1080 full high-definition image with up to 450 cd/m2 brightness and 4000:1 contrast ratio Low power consumption contributes to a lower total cost of ownership Extensive connectivity with multiple HDMI input terminals, analog RGB, S-video and composite video Built-in NTCS/ATCS analog/digital tuner allows for high-definition broadcast capabilities Built-in, low-profile speakers enhance the experience with superior sound Multiple picture modes adjust the picture appearance for an optimal viewing experience

Suppliers

Company
Product
Description
Supplier Links
Large-Screen LCD Display - E551 - Visual Sound, Inc.
Broomall, PA, USA
Large-Screen LCD Display
E551
Large-Screen LCD Display E551
NEC Display Solutions Tackle your digital signage projects with the advanced display technology and feature-rich affordability of the 55" NEC E551, a large-screen LCD display that turns heads with its sleek design and remarkable screen performance. Boasting an impressive 1920 x 1080 full HD resolution, 120 Hz refresh rate, built-in analog/digital tuner and a broad range of inputs and display controls, this display delivers stunning visual impact for environments such as corporate lobbies and boardrooms as well as digital signage applications in retail stores, waiting rooms and health clubs. 120 Hz refresh rate reduces blur typically seen in fast-moving images and produces more lifelike viewing 10-bit color expands the amount of visible colors to approximately 1.07 billion for more vivid and crisp color representation 1920 x 1080 full high-definition image with up to 450 cd/m2 brightness and 4000:1 contrast ratio Low power consumption contributes to a lower total cost of ownership Extensive connectivity with multiple HDMI input terminals, analog RGB, S-video and composite video Built-in NTCS/ATCS analog/digital tuner allows for high-definition broadcast capabilities Built-in, low-profile speakers enhance the experience with superior sound Multiple picture modes adjust the picture appearance for an optimal viewing experience

NEC Display Solutions

Tackle your digital signage projects with the advanced display technology and feature-rich affordability of the 55" NEC E551, a large-screen LCD display that turns heads with its sleek design and remarkable screen performance.

Boasting an impressive 1920 x 1080 full HD resolution, 120 Hz refresh rate, built-in analog/digital tuner and a broad range of inputs and display controls, this display delivers stunning visual impact for environments such as corporate lobbies and boardrooms as well as digital signage applications in retail stores, waiting rooms and health clubs.

  • 120 Hz refresh rate reduces blur typically seen in fast-moving images and produces more lifelike viewing
  • 10-bit color expands the amount of visible colors to approximately 1.07 billion for more vivid and crisp color representation
  • 1920 x 1080 full high-definition image with up to 450 cd/m2 brightness and 4000:1 contrast ratio
  • Low power consumption contributes to a lower total cost of ownership
  • Extensive connectivity with multiple HDMI input terminals, analog RGB,
  • S-video and composite video
  • Built-in NTCS/ATCS analog/digital tuner allows for high-definition broadcast capabilities
  • Built-in, low-profile speakers enhance the experience with superior sound
  • Multiple picture modes adjust the picture appearance for an optimal viewing experience
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number E551
Product Name Large-Screen LCD Display
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 736235 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types LVDS
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
55
Specs
Other Type/Technology Other Type/Technology; SPVA (P-DID)
Color Color
Input Types DVI; HDMI; RGB; VGA
View Details
 - AP-LD9687174501 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details