Visual Sound, Inc. 46" 1080p HD Touch Screen LCD Monitor USB Compatible - Panel Mount/Front Mount E4680U

Description
CyberTouch CyberTouch CyberTouchAV Touchscreen Monitor E4680U is a professional-grade 46.0" integrated 1080p HD touch screen LCD monitor designed for panel mount/front mount applications. It utilizes a 46.0" diagonal color TFT LCD as display and a resistive touch screen as the input device. Touch screen communication to CPU is USB compatible.
Description
CyberTouch CyberTouch CyberTouchAV Touchscreen Monitor E4680U is a professional-grade 46.0" integrated 1080p HD touch screen LCD monitor designed for panel mount/front mount applications. It utilizes a 46.0" diagonal color TFT LCD as display and a resistive touch screen as the input device. Touch screen communication to CPU is USB compatible.

Suppliers

Company
Product
Description
Supplier Links
46
Broomall, PA, USA
46" 1080p HD Touch Screen LCD Monitor USB Compatible - Panel Mount/Front Mount
E4680U
46" 1080p HD Touch Screen LCD Monitor USB Compatible - Panel Mount/Front Mount E4680U
CyberTouch CyberTouch CyberTouchAV Touchscreen Monitor E4680U is a professional-grade 46.0" integrated 1080p HD touch screen LCD monitor designed for panel mount/front mount applications. It utilizes a 46.0" diagonal color TFT LCD as display and a resistive touch screen as the input device. Touch screen communication to CPU is USB compatible.

CyberTouch CyberTouch CyberTouchAV Touchscreen Monitor

E4680U is a professional-grade 46.0" integrated 1080p HD touch screen LCD monitor designed for panel mount/front mount applications. It utilizes a 46.0" diagonal color TFT LCD as display and a resistive touch screen as the input device. Touch screen communication to CPU is USB compatible.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number E4680U
Product Name 46" 1080p HD Touch Screen LCD Monitor USB Compatible - Panel Mount/Front Mount
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 1024x768; 1366 x 768pixels
Screen Diagonal 10.1 inch (257 mm)
View Details
Four-Wire Analog Resistive Touch Screen - TP02104A-4K - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 6.75 inch (171 mm)
View Details
3 suppliers
Specs
Screen Type LCD or other Flat Panel Display
View Details
12.1
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel; Wall
View Details