Visual Sound, Inc. EIAJ Rectangular 45 Pin Male E45M

Description
TecNec Distributing EIAJ Rectangular 45 Pin Male Connector.
Description
TecNec Distributing EIAJ Rectangular 45 Pin Male Connector.

Suppliers

Company
Product
Description
Supplier Links
EIAJ Rectangular 45 Pin Male - E45M - Visual Sound, Inc.
Broomall, PA, USA
EIAJ Rectangular 45 Pin Male
E45M
EIAJ Rectangular 45 Pin Male E45M
TecNec Distributing EIAJ Rectangular 45 Pin Male Connector.

TecNec Distributing

EIAJ Rectangular 45 Pin Male Connector.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number E45M
Product Name EIAJ Rectangular 45 Pin Male
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Mini Receptacle - 888N-M6AF1-3F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details