Visual Sound, Inc. EIAJ Rectangular 45 Pin Female CM E45FCM

Description
TecNec Distributing EIAJ Rectangular 45 Pin Female Chassis Mount
Description
TecNec Distributing EIAJ Rectangular 45 Pin Female Chassis Mount

Suppliers

Company
Product
Description
Supplier Links
EIAJ Rectangular 45 Pin Female CM - E45FCM - Visual Sound, Inc.
Broomall, PA, USA
EIAJ Rectangular 45 Pin Female CM
E45FCM
EIAJ Rectangular 45 Pin Female CM E45FCM
TecNec Distributing EIAJ Rectangular 45 Pin Female Chassis Mount

TecNec Distributing

EIAJ Rectangular 45 Pin Female Chassis Mount

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number E45FCM
Product Name EIAJ Rectangular 45 Pin Female CM
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1405-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
Strip Connector Standards - Type PreWired - A25000-014 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details