Visual Sound, Inc. 42"1080p HD Touch Screen LCD Monitor Panel Mount/Front Mount with Win 7 Mac Mini E4282-Mac/Win7

Description
CyberTouch Touch Screen TouchScreen Monitor CyberTouch Cyber Touch CyberTouch AV CyberTouchAV E4280 is professional-grade 42" integrated 1080p HD touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 42" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB with Mac mini attached.
Description
CyberTouch Touch Screen TouchScreen Monitor CyberTouch Cyber Touch CyberTouch AV CyberTouchAV E4280 is professional-grade 42" integrated 1080p HD touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 42" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB with Mac mini attached.

Suppliers

Company
Product
Description
Supplier Links
42
Broomall, PA, USA
42"1080p HD Touch Screen LCD Monitor Panel Mount/Front Mount with Win 7 Mac Mini
E4282-Mac/Win7
42"1080p HD Touch Screen LCD Monitor Panel Mount/Front Mount with Win 7 Mac Mini E4282-Mac/Win7
CyberTouch Touch Screen TouchScreen Monitor CyberTouch Cyber Touch CyberTouch AV CyberTouchAV E4280 is professional-grade 42" integrated 1080p HD touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 42" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB with Mac mini attached.

CyberTouch Touch Screen TouchScreen Monitor CyberTouch Cyber Touch CyberTouch AV CyberTouchAV

E4280 is professional-grade 42" integrated 1080p HD touch screen LCD monitor designed for open frame/rear mount applications. It utilizes a 42" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB with Mac mini attached.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number E4282-Mac/Win7
Product Name 42"1080p HD Touch Screen LCD Monitor Panel Mount/Front Mount with Win 7 Mac Mini
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

 - 1046182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 240 x 320pixels
Screen Diagonal 2.8 inch (71.12 mm)
View Details
Visu Panel - Control Panel - 762-6204/8000-001 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details
Multi-Touch Touch Screen - ZE254-234C-MTR101W - NKK Switches
Specs
External Connections USB
Sensor Type Resistive
Screen Width 9.09 inch (231 mm)
View Details
3 suppliers
21.5
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel; Wall
View Details