Visual Sound, Inc. 42.0" Touch Screen LCD Monitor Panel Mount/Front Mount with Mac mini or PC mini computer E4280U- Mac

Description
CyberTouch 42.0" Touch Screen LCD Monitor Panel Mount/Front Mount with Mac mini attached CyberTouch CyberTouchAV Touchscreen Monitor E4280U-MAC is a professional-grade 42.0" integrated touch screen LCD monitor designed for panel mount/front mount applications. It utilizes a 42.0" diagonal color TFT LCD as display and a resistive touch screen as the input device. Touch screen communication to CPU is USB compatible with either a Mac mini or mini PC attached.
Description
CyberTouch 42.0" Touch Screen LCD Monitor Panel Mount/Front Mount with Mac mini attached CyberTouch CyberTouchAV Touchscreen Monitor E4280U-MAC is a professional-grade 42.0" integrated touch screen LCD monitor designed for panel mount/front mount applications. It utilizes a 42.0" diagonal color TFT LCD as display and a resistive touch screen as the input device. Touch screen communication to CPU is USB compatible with either a Mac mini or mini PC attached.

Suppliers

Company
Product
Description
Supplier Links
42.0
Broomall, PA, USA
42.0" Touch Screen LCD Monitor Panel Mount/Front Mount with Mac mini or PC mini computer
E4280U- Mac
42.0" Touch Screen LCD Monitor Panel Mount/Front Mount with Mac mini or PC mini computer E4280U- Mac
CyberTouch 42.0" Touch Screen LCD Monitor Panel Mount/Front Mount with Mac mini attached CyberTouch CyberTouchAV Touchscreen Monitor E4280U-MAC is a professional-grade 42.0" integrated touch screen LCD monitor designed for panel mount/front mount applications. It utilizes a 42.0" diagonal color TFT LCD as display and a resistive touch screen as the input device. Touch screen communication to CPU is USB compatible with either a Mac mini or mini PC attached.

CyberTouch

42.0" Touch Screen LCD Monitor Panel Mount/Front Mount with Mac mini attached CyberTouch CyberTouchAV Touchscreen Monitor

E4280U-MAC is a professional-grade 42.0" integrated touch screen LCD monitor designed for panel mount/front mount applications. It utilizes a 42.0" diagonal color TFT LCD as display and a resistive touch screen as the input device. Touch screen communication to CPU is USB compatible with either a Mac mini or mini PC attached.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number E4280U- Mac
Product Name 42.0" Touch Screen LCD Monitor Panel Mount/Front Mount with Mac mini or PC mini computer
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

Four-Wire Analog Resistive Touch Screen - FTAS00-15.6AW-4 - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 8.43 inch (214 mm)
View Details
3 suppliers
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 320 x 240pixels
Screen Diagonal 5.7 inch (145 mm)
View Details