Visual Sound, Inc. 32.0" Touch Screen LCD Monitor Panel Mount/Front Mount with Mac mini or PC mini computer E3280U- Mac

Description
CyberTouch 32.0" Touch Screen LCD Monitor Panel Mount/Front Mount with Mac mini attached CyberTouch CyberTouchAV Touchscreen Monitor E3280U-MAC is a professional-grade 32.0" integrated touch screen LCD monitor designed for panel mount/front mount applications. It utilizes a 32.0" diagonal color TFT LCD as display and a resistive touch screen as the input device. Touch screen communication to CPU is RS232, USB compatible with either a Mac mini attached.
Description
CyberTouch 32.0" Touch Screen LCD Monitor Panel Mount/Front Mount with Mac mini attached CyberTouch CyberTouchAV Touchscreen Monitor E3280U-MAC is a professional-grade 32.0" integrated touch screen LCD monitor designed for panel mount/front mount applications. It utilizes a 32.0" diagonal color TFT LCD as display and a resistive touch screen as the input device. Touch screen communication to CPU is RS232, USB compatible with either a Mac mini attached.

Suppliers

Company
Product
Description
Supplier Links
32.0
Broomall, PA, USA
32.0" Touch Screen LCD Monitor Panel Mount/Front Mount with Mac mini or PC mini computer
E3280U- Mac
32.0" Touch Screen LCD Monitor Panel Mount/Front Mount with Mac mini or PC mini computer E3280U- Mac
CyberTouch 32.0" Touch Screen LCD Monitor Panel Mount/Front Mount with Mac mini attached CyberTouch CyberTouchAV Touchscreen Monitor E3280U-MAC is a professional-grade 32.0" integrated touch screen LCD monitor designed for panel mount/front mount applications. It utilizes a 32.0" diagonal color TFT LCD as display and a resistive touch screen as the input device. Touch screen communication to CPU is RS232, USB compatible with either a Mac mini attached.

CyberTouch

32.0" Touch Screen LCD Monitor Panel Mount/Front Mount with Mac mini attached CyberTouch CyberTouchAV Touchscreen Monitor

E3280U-MAC is a professional-grade 32.0" integrated touch screen LCD monitor designed for panel mount/front mount applications. It utilizes a 32.0" diagonal color TFT LCD as display and a resistive touch screen as the input device. Touch screen communication to CPU is RS232, USB compatible with either a Mac mini attached.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number E3280U- Mac
Product Name 32.0" Touch Screen LCD Monitor Panel Mount/Front Mount with Mac mini or PC mini computer
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

Visu Panel - Control Panel - 762-4204/8000-001 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 640x480; 640 x 480pixels
Screen Diagonal 7.5 inch (190 mm)
View Details
17
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details
Four-Wire Analog Resistive Touch Screen with Gold Plated Tail - FTAS00-10.4AS-4A - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 6.75 inch (171 mm)
View Details
3 suppliers