Visual Sound, Inc. 23" Eco-Friendly Widescreen Desktop Monitor E231W-BK

Description
NEC Display Solutions Take your environmental initiatives to the next level with the 23" NEC MultiSync E231W, a widescreen LCD desktop monitor that enhances your desktop computing with bar-setting, eco-friendly benefits. The E231W features an LED-backlit panel that provides the same brightness as other panel types while using 35% less power. Compared to previous generation NEC LCDs, this model consumes less power overall, radiates less heat, uses less packaging, weighs less, utilizes recycled plastics in its production and is free of hazardous materials such as mercury, halogen and arsenic. These advantages, combined with an ergonomic design and a high-contrast screen, make this model ideal for enterprise environments. LED backlight technology provides for low power consumption, improved recyclability and a design free of toxins such as mercury 4-way ergonomic design (110mm height-adjust, pivot, tilt & swivel) enhances your viewing comfort DisplayPort provides enhanced display connectivity and performance ECO ModeTM function and ambient light sensor help save power, reduce heat and extend the life of the display by manually or automatically dimming the brightness level 25,000:1 dynamic contrast ratio delivers amazingly detailed images and text Carbon footprint meter helps track and calculate the reduction of green gas emissions Dynamic Visual Mode enhances video and images with real-time optimization of brightness, color and contrast
Description
NEC Display Solutions Take your environmental initiatives to the next level with the 23" NEC MultiSync E231W, a widescreen LCD desktop monitor that enhances your desktop computing with bar-setting, eco-friendly benefits. The E231W features an LED-backlit panel that provides the same brightness as other panel types while using 35% less power. Compared to previous generation NEC LCDs, this model consumes less power overall, radiates less heat, uses less packaging, weighs less, utilizes recycled plastics in its production and is free of hazardous materials such as mercury, halogen and arsenic. These advantages, combined with an ergonomic design and a high-contrast screen, make this model ideal for enterprise environments. LED backlight technology provides for low power consumption, improved recyclability and a design free of toxins such as mercury 4-way ergonomic design (110mm height-adjust, pivot, tilt & swivel) enhances your viewing comfort DisplayPort provides enhanced display connectivity and performance ECO ModeTM function and ambient light sensor help save power, reduce heat and extend the life of the display by manually or automatically dimming the brightness level 25,000:1 dynamic contrast ratio delivers amazingly detailed images and text Carbon footprint meter helps track and calculate the reduction of green gas emissions Dynamic Visual Mode enhances video and images with real-time optimization of brightness, color and contrast

Suppliers

Company
Product
Description
Supplier Links
23
Broomall, PA, USA
23" Eco-Friendly Widescreen Desktop Monitor
E231W-BK
23" Eco-Friendly Widescreen Desktop Monitor E231W-BK
NEC Display Solutions Take your environmental initiatives to the next level with the 23" NEC MultiSync E231W, a widescreen LCD desktop monitor that enhances your desktop computing with bar-setting, eco-friendly benefits. The E231W features an LED-backlit panel that provides the same brightness as other panel types while using 35% less power. Compared to previous generation NEC LCDs, this model consumes less power overall, radiates less heat, uses less packaging, weighs less, utilizes recycled plastics in its production and is free of hazardous materials such as mercury, halogen and arsenic. These advantages, combined with an ergonomic design and a high-contrast screen, make this model ideal for enterprise environments. LED backlight technology provides for low power consumption, improved recyclability and a design free of toxins such as mercury 4-way ergonomic design (110mm height-adjust, pivot, tilt & swivel) enhances your viewing comfort DisplayPort provides enhanced display connectivity and performance ECO ModeTM function and ambient light sensor help save power, reduce heat and extend the life of the display by manually or automatically dimming the brightness level 25,000:1 dynamic contrast ratio delivers amazingly detailed images and text Carbon footprint meter helps track and calculate the reduction of green gas emissions Dynamic Visual Mode enhances video and images with real-time optimization of brightness, color and contrast

NEC Display Solutions

Take your environmental initiatives to the next level with the 23" NEC MultiSync E231W, a widescreen LCD desktop monitor that enhances your desktop computing with bar-setting, eco-friendly benefits. The E231W features an LED-backlit panel that provides the same brightness as other panel types while using 35% less power. Compared to previous generation NEC LCDs, this model consumes less power overall, radiates less heat, uses less packaging, weighs less, utilizes recycled plastics in its production and is free of hazardous materials such as mercury, halogen and arsenic. These advantages, combined with an ergonomic design and a high-contrast screen, make this model ideal for enterprise environments.

  • LED backlight technology provides for low power consumption, improved recyclability and a design free of toxins such as mercury
  • 4-way ergonomic design (110mm height-adjust, pivot, tilt & swivel) enhances your viewing comfort
  • DisplayPort provides enhanced display connectivity and performance ECO ModeTM function and ambient light sensor help save power, reduce heat and extend the life of the display by manually or automatically dimming the brightness level
  • 25,000:1 dynamic contrast ratio delivers amazingly detailed images and text
  • Carbon footprint meter helps track and calculate the reduction of green gas emissions
  • Dynamic Visual Mode enhances video and images with real-time optimization of brightness, color and contrast
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number E231W-BK
Product Name 23" Eco-Friendly Widescreen Desktop Monitor
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 1809034 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Other Type/Technology Other Type/Technology; Tft
Color Color
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details