Visual Sound, Inc. 22" class (22" diagonal), LED-backlit, EPEAT® Gold Rated, 1680*1050 Resolution E2210P-BN

Description
LG Electronics, U.S.A 22" class (22" diagonal), 16:10, 1680*1050 Resolution, 50,000:1(DFC) Contrast Ratio, EPEAT Gold rated, 250 cd/m2, 5ms, 170/160 Viewing Angle, Analog(D-sub) / DVI-D inputs, Tilt/Swivel/Pivot/He ight adjustable stand Go Wide and Green with the LG E2210P Widescreen LED-backlit LCD monitor with the highest EPEAT® (Electronic Product Environmental Assessment Tool) Gold rating for its environmentally responsible manufacture. Designed with a remarkable 5,000,000:1 Digital Fine Contrast, 5ms response and 16.7 million colors, images are rendered with striking effect while text comes through sharp. It has a tilt, swivel, pivot, and height adjustable stand for maximum viewing comfort. From web browsing to desktop publishing, the E2210P can enhance productivity in professional environments. LED-backlit panel creates vivid pictures with lower power consumption than standard LCD Monitors EPEAT® Gold Rated DVI-D and Analog (D-SUB) Connectivity Remarkable 5,000,000:1 (DFC) Contrast Ratio 5ms Response Time Tilt, Swivel, Pivot, and Height Adjustable Stand VESA™ Compliant Wall Mount ENERGY STAR® 5.0 & RoHS Compliant 3 Year Limited Warranty
Description
LG Electronics, U.S.A 22" class (22" diagonal), 16:10, 1680*1050 Resolution, 50,000:1(DFC) Contrast Ratio, EPEAT Gold rated, 250 cd/m2, 5ms, 170/160 Viewing Angle, Analog(D-sub) / DVI-D inputs, Tilt/Swivel/Pivot/He ight adjustable stand Go Wide and Green with the LG E2210P Widescreen LED-backlit LCD monitor with the highest EPEAT® (Electronic Product Environmental Assessment Tool) Gold rating for its environmentally responsible manufacture. Designed with a remarkable 5,000,000:1 Digital Fine Contrast, 5ms response and 16.7 million colors, images are rendered with striking effect while text comes through sharp. It has a tilt, swivel, pivot, and height adjustable stand for maximum viewing comfort. From web browsing to desktop publishing, the E2210P can enhance productivity in professional environments. LED-backlit panel creates vivid pictures with lower power consumption than standard LCD Monitors EPEAT® Gold Rated DVI-D and Analog (D-SUB) Connectivity Remarkable 5,000,000:1 (DFC) Contrast Ratio 5ms Response Time Tilt, Swivel, Pivot, and Height Adjustable Stand VESA™ Compliant Wall Mount ENERGY STAR® 5.0 & RoHS Compliant 3 Year Limited Warranty

Suppliers

Company
Product
Description
Supplier Links
22
Broomall, PA, USA
22" class (22" diagonal), LED-backlit, EPEAT® Gold Rated, 1680*1050 Resolution
E2210P-BN
22" class (22" diagonal), LED-backlit, EPEAT® Gold Rated, 1680*1050 Resolution E2210P-BN
LG Electronics, U.S.A 22" class (22" diagonal), 16:10, 1680*1050 Resolution, 50,000:1(DFC) Contrast Ratio, EPEAT Gold rated, 250 cd/m2, 5ms, 170/160 Viewing Angle, Analog(D-sub) / DVI-D inputs, Tilt/Swivel/Pivot/He ight adjustable stand Go Wide and Green with the LG E2210P Widescreen LED-backlit LCD monitor with the highest EPEAT® (Electronic Product Environmental Assessment Tool) Gold rating for its environmentally responsible manufacture. Designed with a remarkable 5,000,000:1 Digital Fine Contrast, 5ms response and 16.7 million colors, images are rendered with striking effect while text comes through sharp. It has a tilt, swivel, pivot, and height adjustable stand for maximum viewing comfort. From web browsing to desktop publishing, the E2210P can enhance productivity in professional environments. LED-backlit panel creates vivid pictures with lower power consumption than standard LCD Monitors EPEAT® Gold Rated DVI-D and Analog (D-SUB) Connectivity Remarkable 5,000,000:1 (DFC) Contrast Ratio 5ms Response Time Tilt, Swivel, Pivot, and Height Adjustable Stand VESA™ Compliant Wall Mount ENERGY STAR® 5.0 & RoHS Compliant 3 Year Limited Warranty

LG Electronics, U.S.A

22" class (22" diagonal), 16:10, 1680*1050 Resolution, 50,000:1(DFC) Contrast Ratio, EPEAT Gold rated, 250 cd/m2, 5ms, 170/160 Viewing Angle, Analog(D-sub) / DVI-D inputs, Tilt/Swivel/Pivot/Height adjustable stand

Go Wide and Green with the LG E2210P Widescreen LED-backlit LCD monitor with the highest EPEAT® (Electronic Product Environmental Assessment Tool) Gold rating for its environmentally responsible manufacture. Designed with a remarkable 5,000,000:1 Digital Fine Contrast, 5ms response and 16.7 million colors, images are rendered with striking effect while text comes through sharp. It has a tilt, swivel, pivot, and height adjustable stand for maximum viewing comfort. From web browsing to desktop publishing, the E2210P can enhance productivity in professional environments.

  • LED-backlit panel creates vivid pictures with lower power consumption than standard LCD Monitors
  • EPEAT® Gold Rated
  • DVI-D and Analog (D-SUB) Connectivity
  • Remarkable 5,000,000:1 (DFC) Contrast Ratio
  • 5ms Response Time
  • Tilt, Swivel, Pivot, and Height Adjustable Stand
  • VESA™ Compliant Wall Mount
  • ENERGY STAR® 5.0 & RoHS Compliant
  • 3 Year Limited Warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number E2210P-BN
Product Name 22" class (22" diagonal), LED-backlit, EPEAT® Gold Rated, 1680*1050 Resolution
Monitor Type LCD Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 295780 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Industrial TFT Displays with LED Backlights -  - Kyocera Corporation
Specs
Monitor Type LCD Display
Color Color
Diagonal Screen Size 3.5 to 12.1 inch (88.9 to 307 mm)
View Details