Visual Sound, Inc. 20.1" Touch Screen LCD Monitor Panel Mount/Front Mount with Mac mini or PC mini computer E2081U- Mac

Description
CyberTouch 20.1" Touch Screen LCD Monitor Panel Mount/Front Mount with Mac mini CyberTouch CyberTouchAV Touchscreen Monitor E2081U-MAC is a professional-grade 20.1" integrated touch screen LCD monitor designed for panel mount/front mount applications. It utilizes a 20.1" diagonal color TFT LCD as display and a resistive touch screen as the input device. Touch screen communication to CPU is USB with either a Mac mini or mini PC attached.
Description
CyberTouch 20.1" Touch Screen LCD Monitor Panel Mount/Front Mount with Mac mini CyberTouch CyberTouchAV Touchscreen Monitor E2081U-MAC is a professional-grade 20.1" integrated touch screen LCD monitor designed for panel mount/front mount applications. It utilizes a 20.1" diagonal color TFT LCD as display and a resistive touch screen as the input device. Touch screen communication to CPU is USB with either a Mac mini or mini PC attached.

Suppliers

Company
Product
Description
Supplier Links
20.1
Broomall, PA, USA
20.1" Touch Screen LCD Monitor Panel Mount/Front Mount with Mac mini or PC mini computer
E2081U- Mac
20.1" Touch Screen LCD Monitor Panel Mount/Front Mount with Mac mini or PC mini computer E2081U- Mac
CyberTouch 20.1" Touch Screen LCD Monitor Panel Mount/Front Mount with Mac mini CyberTouch CyberTouchAV Touchscreen Monitor E2081U-MAC is a professional-grade 20.1" integrated touch screen LCD monitor designed for panel mount/front mount applications. It utilizes a 20.1" diagonal color TFT LCD as display and a resistive touch screen as the input device. Touch screen communication to CPU is USB with either a Mac mini or mini PC attached.

CyberTouch

20.1" Touch Screen LCD Monitor Panel Mount/Front Mount with Mac mini CyberTouch CyberTouchAV Touchscreen Monitor

E2081U-MAC is a professional-grade 20.1" integrated touch screen LCD monitor designed for panel mount/front mount applications. It utilizes a 20.1" diagonal color TFT LCD as display and a resistive touch screen as the input device. Touch screen communication to CPU is USB with either a Mac mini or mini PC attached.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number E2081U- Mac
Product Name 20.1" Touch Screen LCD Monitor Panel Mount/Front Mount with Mac mini or PC mini computer
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 480 x 272pixels
Screen Diagonal 4.3 inch (109 mm)
View Details
Control Panel - 762-4304/8000-002 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details
Four-Wire Analog Resistive Touch Screen with Gold Plated Tail - FTAS00-19AN-4A - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 12.63 inch (321 mm)
View Details
3 suppliers
21.5
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel; Wall
View Details