Visual Sound, Inc. 19" Wide Screen LCD Touch Monitor with USB Connection - Panel-Mount/Front-Mount E1980U

Description
CyberTouch CyberTouch CyberTouchAV Touchscreen Monitor E1980U is a professional-grade 19.0" integrated touch screen LCD monitor designed for panel mount/front mount applications. It utilizes a 19.0" diagonal color TFT LCD as display and a resistive touch screen as the input device. Touch screen communication to CPU is USB.
Description
CyberTouch CyberTouch CyberTouchAV Touchscreen Monitor E1980U is a professional-grade 19.0" integrated touch screen LCD monitor designed for panel mount/front mount applications. It utilizes a 19.0" diagonal color TFT LCD as display and a resistive touch screen as the input device. Touch screen communication to CPU is USB.

Suppliers

Company
Product
Description
Supplier Links
19
Broomall, PA, USA
19" Wide Screen LCD Touch Monitor with USB Connection - Panel-Mount/Front-Mount
E1980U
19" Wide Screen LCD Touch Monitor with USB Connection - Panel-Mount/Front-Mount E1980U
CyberTouch CyberTouch CyberTouchAV Touchscreen Monitor E1980U is a professional-grade 19.0" integrated touch screen LCD monitor designed for panel mount/front mount applications. It utilizes a 19.0" diagonal color TFT LCD as display and a resistive touch screen as the input device. Touch screen communication to CPU is USB.

CyberTouch CyberTouch CyberTouchAV Touchscreen Monitor

E1980U is a professional-grade 19.0" integrated touch screen LCD monitor designed for panel mount/front mount applications. It utilizes a 19.0" diagonal color TFT LCD as display and a resistive touch screen as the input device. Touch screen communication to CPU is USB.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number E1980U
Product Name 19" Wide Screen LCD Touch Monitor with USB Connection - Panel-Mount/Front-Mount
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 320 x 240pixels
Screen Diagonal 5.7 inch (145 mm)
View Details
Visu Panel - Control Panel - 762-4202/8000-001 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included) or VESA mount (4 x M4x8)
Sensor Type Resistive
View Details
Four-Wire Analog Resistive Touch Screen with Gold Plated Tail - FTAS00-10.4AV-4A - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 7.21 inch (183 mm)
View Details
3 suppliers
17
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel; Wall
View Details