Visual Sound, Inc. 17.1" Standard Format Panel-Mount/Front-Mount Touch Screen Monitor Mac mini with Win7 attached E1781-Mac/Win7

Description
CyberTouch CyberTouch CyberTouchAV Touchscreen Monitor E1781 is professional-grade 17.1" integrated touch screen LCD monitor designed for panel mount/front mount applications. It utilizes a 17.1" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The E1781 is also available with Mac mini attached.
Description
CyberTouch CyberTouch CyberTouchAV Touchscreen Monitor E1781 is professional-grade 17.1" integrated touch screen LCD monitor designed for panel mount/front mount applications. It utilizes a 17.1" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The E1781 is also available with Mac mini attached.

Suppliers

Company
Product
Description
Supplier Links
17.1
Broomall, PA, USA
17.1" Standard Format Panel-Mount/Front-Mount Touch Screen Monitor Mac mini with Win7 attached
E1781-Mac/Win7
17.1" Standard Format Panel-Mount/Front-Mount Touch Screen Monitor Mac mini with Win7 attached E1781-Mac/Win7
CyberTouch CyberTouch CyberTouchAV Touchscreen Monitor E1781 is professional-grade 17.1" integrated touch screen LCD monitor designed for panel mount/front mount applications. It utilizes a 17.1" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The E1781 is also available with Mac mini attached.

CyberTouch CyberTouch CyberTouchAV Touchscreen Monitor

E1781 is professional-grade 17.1" integrated touch screen LCD monitor designed for panel mount/front mount applications. It utilizes a 17.1" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The E1781 is also available with Mac mini attached.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number E1781-Mac/Win7
Product Name 17.1" Standard Format Panel-Mount/Front-Mount Touch Screen Monitor Mac mini with Win7 attached
Mounting Options Panel
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 320 x 240pixels
Screen Diagonal 5.7 inch (145 mm)
View Details
Multi-Touch Touch Screen - ZE254-234C-MTR101W - NKK Switches
Specs
External Connections USB
Sensor Type Resistive
Screen Width 9.09 inch (231 mm)
View Details
3 suppliers
Advantech 19.0 inch Resistive Touch Panel Module - TPM190R1FH00 - Advantech
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details