Visual Sound, Inc. 17.0" Wide Screen Panel-Mount/Fron-Mount Touch Screen Monitor Mac mini with Win7 attached E1780-Mac/Win7

Description
CyberTouch CyberTouch CyberTouchAV Touchscreen Monitor E1780 is professional-grade 17" integrated touch screen LCD monitor designed for panel mount/front mount applications. It utilizes a 17" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The E1780 is also available with Mac mini attached.
Description
CyberTouch CyberTouch CyberTouchAV Touchscreen Monitor E1780 is professional-grade 17" integrated touch screen LCD monitor designed for panel mount/front mount applications. It utilizes a 17" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The E1780 is also available with Mac mini attached.

Suppliers

Company
Product
Description
Supplier Links
17.0
Broomall, PA, USA
17.0" Wide Screen Panel-Mount/Fron-Mount Touch Screen Monitor Mac mini with Win7 attached
E1780-Mac/Win7
17.0" Wide Screen Panel-Mount/Fron-Mount Touch Screen Monitor Mac mini with Win7 attached E1780-Mac/Win7
CyberTouch CyberTouch CyberTouchAV Touchscreen Monitor E1780 is professional-grade 17" integrated touch screen LCD monitor designed for panel mount/front mount applications. It utilizes a 17" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The E1780 is also available with Mac mini attached.

CyberTouch CyberTouch CyberTouchAV Touchscreen Monitor

E1780 is professional-grade 17" integrated touch screen LCD monitor designed for panel mount/front mount applications. It utilizes a 17" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232 or USB. The E1780 is also available with Mac mini attached.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number E1780-Mac/Win7
Product Name 17.0" Wide Screen Panel-Mount/Fron-Mount Touch Screen Monitor Mac mini with Win7 attached
Mounting Options Panel
Unlock Full Specs
to access all available technical data

Similar Products

 - 1233870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 800x600; 800 x 600pixels
Screen Diagonal 10.4 inch (264 mm)
View Details
Four-Wire Analog Resistive Touch Screen - FTAS00-12.1AN-4 - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 7.8 inch (198 mm)
View Details
3 suppliers
Allen-Bradley / Rockwell Automation
Specs
Screen Type LCD or other Flat Panel Display
View Details
17
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details