Visual Sound, Inc. EUROLIVE PERFORMER E1520

Description
Behringer Audio Professional 400-Watt 15 inch PA Loudspeaker/Floor Monitor A hot deal at a budget price.Amazing performance delivered at an unbelievable price is what the brand new PERFORMER Series is all about! Get high sound pressure levels with absolute clarity. This powerful superbly efficient monitor system has a powerful 15 inch long-excursion bass driver at its heart -- coupled to a proprietary BEHRINGER 1 inch HF driver with a professional wide dispersion horn. Effective HF driver protection is integrated. The result: an ultra-wide frequency range from 55 Hz to 20 kHz. Positioning options leave no desires open: arrange your E1520s in a cluster or in stacks -- mount them on a stand with a 35-mm pole socket or use as floor monitor wedges. To top it all -- the EUROLIVE PERFORMER Series is ruggedly constructed to withstand years of road abuse -- guaranteeing you tons of worry-free musical fun.
Description
Behringer Audio Professional 400-Watt 15 inch PA Loudspeaker/Floor Monitor A hot deal at a budget price.Amazing performance delivered at an unbelievable price is what the brand new PERFORMER Series is all about! Get high sound pressure levels with absolute clarity. This powerful superbly efficient monitor system has a powerful 15 inch long-excursion bass driver at its heart -- coupled to a proprietary BEHRINGER 1 inch HF driver with a professional wide dispersion horn. Effective HF driver protection is integrated. The result: an ultra-wide frequency range from 55 Hz to 20 kHz. Positioning options leave no desires open: arrange your E1520s in a cluster or in stacks -- mount them on a stand with a 35-mm pole socket or use as floor monitor wedges. To top it all -- the EUROLIVE PERFORMER Series is ruggedly constructed to withstand years of road abuse -- guaranteeing you tons of worry-free musical fun.

Suppliers

Company
Product
Description
Supplier Links
EUROLIVE PERFORMER - E1520 - Visual Sound, Inc.
Broomall, PA, USA
EUROLIVE PERFORMER
E1520
EUROLIVE PERFORMER E1520
Behringer Audio Professional 400-Watt 15 inch PA Loudspeaker/Floor Monitor A hot deal at a budget price.Amazing performance delivered at an unbelievable price is what the brand new PERFORMER Series is all about! Get high sound pressure levels with absolute clarity. This powerful superbly efficient monitor system has a powerful 15 inch long-excursion bass driver at its heart -- coupled to a proprietary BEHRINGER 1 inch HF driver with a professional wide dispersion horn. Effective HF driver protection is integrated. The result: an ultra-wide frequency range from 55 Hz to 20 kHz. Positioning options leave no desires open: arrange your E1520s in a cluster or in stacks -- mount them on a stand with a 35-mm pole socket or use as floor monitor wedges. To top it all -- the EUROLIVE PERFORMER Series is ruggedly constructed to withstand years of road abuse -- guaranteeing you tons of worry-free musical fun.

Behringer Audio

Professional 400-Watt 15 inch PA Loudspeaker/Floor Monitor

A hot deal at a budget price.Amazing performance delivered at an unbelievable price is what the brand new PERFORMER Series is all about! Get high sound pressure levels with absolute clarity. This powerful superbly efficient monitor system has a powerful 15 inch long-excursion bass driver at its heart -- coupled to a proprietary BEHRINGER 1 inch HF driver with a professional wide dispersion horn. Effective HF driver protection is integrated. The result: an ultra-wide frequency range from 55 Hz to 20 kHz. Positioning options leave no desires open: arrange your E1520s in a cluster or in stacks -- mount them on a stand with a 35-mm pole socket or use as floor monitor wedges. To top it all -- the EUROLIVE PERFORMER Series is ruggedly constructed to withstand years of road abuse -- guaranteeing you tons of worry-free musical fun.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number E1520
Product Name EUROLIVE PERFORMER
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 7675377P - RS Components, Ltd.
Specs
SPL 95 dB
Nominal Power 0.1000 watts
View Details
Energy Power Bar Elite Soundbar -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 250 watts
Frequency Response 40 to 20000 Hz
Weight 3174.60 g (112.00 oz)
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5500 Hz
View Details