Visual Sound, Inc. 10.4" Standard Format LCD Touch Monitor with Serial Connection - Panel-Mount/Front-Mount E1081S

Description
CyberTouch - CyberTouch|AV 10.4" Standard Format LCD Touch Monitor with Serial Connection - Panel-Mount/Front-Mo unt. CyberTouch Touchscreen Monitor CyberTouchAV CyberTouchAV's E1081S is a professional-grade 10.4" integrated touch screen LCD monitor designed for panel mount/front mount applications. It utilizes a 10.4" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232.
Description
CyberTouch - CyberTouch|AV 10.4" Standard Format LCD Touch Monitor with Serial Connection - Panel-Mount/Front-Mo unt. CyberTouch Touchscreen Monitor CyberTouchAV CyberTouchAV's E1081S is a professional-grade 10.4" integrated touch screen LCD monitor designed for panel mount/front mount applications. It utilizes a 10.4" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232.

Suppliers

Company
Product
Description
Supplier Links
10.4
Broomall, PA, USA
10.4" Standard Format LCD Touch Monitor with Serial Connection - Panel-Mount/Front-Mount
E1081S
10.4" Standard Format LCD Touch Monitor with Serial Connection - Panel-Mount/Front-Mount E1081S
CyberTouch - CyberTouch|AV 10.4" Standard Format LCD Touch Monitor with Serial Connection - Panel-Mount/Front-Mo unt. CyberTouch Touchscreen Monitor CyberTouchAV CyberTouchAV's E1081S is a professional-grade 10.4" integrated touch screen LCD monitor designed for panel mount/front mount applications. It utilizes a 10.4" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232.

CyberTouch - CyberTouch|AV 10.4" Standard Format LCD Touch Monitor with Serial Connection - Panel-Mount/Front-Mount. CyberTouch Touchscreen Monitor CyberTouchAV

CyberTouchAV's E1081S is a professional-grade 10.4" integrated touch screen LCD monitor designed for panel mount/front mount applications. It utilizes a 10.4" diagonal color TFT LCD as display and a resistive touch screen as input device. Touch screen communication to CPU is RS232.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Touch Screen Displays
Product Number E1081S
Product Name 10.4" Standard Format LCD Touch Monitor with Serial Connection - Panel-Mount/Front-Mount
Screen Type LCD or other Flat Panel Display
Unlock Full Specs
to access all available technical data

Similar Products

 - 1233864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screen Type LCD or other Flat Panel Display
Image Resolution 320 x 240pixels
Screen Diagonal 5.7 inch (145 mm)
View Details
Visu Panel - Control Panel - 762-4206/8000-001 - WAGO
Specs
Screen Type LCD or other Flat Panel Display
Mounting Options Clamping elements (included)
Sensor Type Resistive
View Details
Four-Wire Analog Resistive Touch Screen - TP02121W-4K - NKK Switches
Specs
External Connections Serial Interface; USB
Sensor Type Resistive
Screen Width 6.93 inch (176 mm)
View Details
3 suppliers
Advantech 17.0 inch Resistive Touch Panel Module - TPM171R1FH00 - Advantech
Specs
Style External
Screen Type LCD or other Flat Panel Display
Mounting Options Panel
View Details