Visual Sound, Inc. Large-Diaphragm, True Condenser Handheld Microphone e 965

Description
Sennheiser Electronic Corp. The e 965 is Sennheiser's first large-diaphragm, true condenser handheld microphone. The innovative 1" dual-diaphragm capsule means you can access both cardioid and supercardioid polar patterns with the flip of a switch. Ideal for every vocal application, the e 965 truly combines the sensitivity of a world-class studio condenser with the ruggedness our customers demand from a Sennheiser evolution stage microphone. Switchable pick-up pattern (cardioid / super-cardioid) Low-cut switch, which reduces ambient noise, rumble , and wind noise Switchable pre-attenuation (-10 dB) accommodates singers with powerful voices Capsule shock-mount efficiently rejects handling noise for superbly clear sound Excellent protection against moisture Astounding frequency response of 40-20,000 Hz An unbeatable 10-year warranty!
Description
Sennheiser Electronic Corp. The e 965 is Sennheiser's first large-diaphragm, true condenser handheld microphone. The innovative 1" dual-diaphragm capsule means you can access both cardioid and supercardioid polar patterns with the flip of a switch. Ideal for every vocal application, the e 965 truly combines the sensitivity of a world-class studio condenser with the ruggedness our customers demand from a Sennheiser evolution stage microphone. Switchable pick-up pattern (cardioid / super-cardioid) Low-cut switch, which reduces ambient noise, rumble , and wind noise Switchable pre-attenuation (-10 dB) accommodates singers with powerful voices Capsule shock-mount efficiently rejects handling noise for superbly clear sound Excellent protection against moisture Astounding frequency response of 40-20,000 Hz An unbeatable 10-year warranty!

Suppliers

Company
Product
Description
Supplier Links
Large-Diaphragm, True Condenser Handheld Microphone - e 965 - Visual Sound, Inc.
Broomall, PA, USA
Large-Diaphragm, True Condenser Handheld Microphone
e 965
Large-Diaphragm, True Condenser Handheld Microphone e 965
Sennheiser Electronic Corp. The e 965 is Sennheiser's first large-diaphragm, true condenser handheld microphone. The innovative 1" dual-diaphragm capsule means you can access both cardioid and supercardioid polar patterns with the flip of a switch. Ideal for every vocal application, the e 965 truly combines the sensitivity of a world-class studio condenser with the ruggedness our customers demand from a Sennheiser evolution stage microphone. Switchable pick-up pattern (cardioid / super-cardioid) Low-cut switch, which reduces ambient noise, rumble , and wind noise Switchable pre-attenuation (-10 dB) accommodates singers with powerful voices Capsule shock-mount efficiently rejects handling noise for superbly clear sound Excellent protection against moisture Astounding frequency response of 40-20,000 Hz An unbeatable 10-year warranty!

Sennheiser Electronic Corp.

The e 965 is Sennheiser's first large-diaphragm, true condenser handheld microphone. The innovative 1" dual-diaphragm capsule means you can access both cardioid and supercardioid polar patterns with the flip of a switch. Ideal for every vocal application, the e 965 truly combines the sensitivity of a world-class studio condenser with the ruggedness our customers demand from a Sennheiser evolution stage microphone.

  • Switchable pick-up pattern (cardioid / super-cardioid)
  • Low-cut switch, which reduces ambient noise, rumble , and wind noise
  • Switchable pre-attenuation (-10 dB) accommodates singers with powerful voices
  • Capsule shock-mount efficiently rejects handling noise for superbly clear sound
  • Excellent protection against moisture
  • Astounding frequency response of 40-20,000 Hz
  • An unbeatable 10-year warranty!
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number e 965
Product Name Large-Diaphragm, True Condenser Handheld Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM67D130AXTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Sensitivity 15.85 mV/Pa (109273 mV/psi)
SN Ratio 67 dB
Features Digital
View Details
2 suppliers
Microphone Elements - PMO-6022PN-48KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
The Micros Microphone - M60 Miniaturized Condenser Installed Sound Microphone - AUDIX Corporation
Specs
Directivity Directional; Semicardioid
Frequency Response 70 to 8000 Hz
Sensitivity 68 mV/Pa (468836 mV/psi)
View Details