Visual Sound, Inc. Supercardioid Lead Vocal Stage Microphone e 945

Description
Sennheiser Electronic Corp. The e945 is a supercardioid lead vocal stage microphone specially designed to perform under pressure while exhibiting a naturally smooth response. Made for the working musician. Excellent sound results guaranteed, day to day, 365 days a year. First choice for rental companies. Metal construction: Rugged and reliable Shock-mounted capsule: Low sensitivity to impact and handling noise Cardioid pickup pattern: Insulation from other on-stage signals Hum compensating coil: Reduces electrical interference Neodymium ferrous magnet with boron: Keeps microphone stable regardless of climate Falcon ring: Consistent sound over time Made in Germany Supplied Accessories - 1 Protective pouch and 1 MZQ 800 microphone clip
Description
Sennheiser Electronic Corp. The e945 is a supercardioid lead vocal stage microphone specially designed to perform under pressure while exhibiting a naturally smooth response. Made for the working musician. Excellent sound results guaranteed, day to day, 365 days a year. First choice for rental companies. Metal construction: Rugged and reliable Shock-mounted capsule: Low sensitivity to impact and handling noise Cardioid pickup pattern: Insulation from other on-stage signals Hum compensating coil: Reduces electrical interference Neodymium ferrous magnet with boron: Keeps microphone stable regardless of climate Falcon ring: Consistent sound over time Made in Germany Supplied Accessories - 1 Protective pouch and 1 MZQ 800 microphone clip

Suppliers

Company
Product
Description
Supplier Links
Supercardioid Lead Vocal Stage Microphone - e 945 - Visual Sound, Inc.
Broomall, PA, USA
Supercardioid Lead Vocal Stage Microphone
e 945
Supercardioid Lead Vocal Stage Microphone e 945
Sennheiser Electronic Corp. The e945 is a supercardioid lead vocal stage microphone specially designed to perform under pressure while exhibiting a naturally smooth response. Made for the working musician. Excellent sound results guaranteed, day to day, 365 days a year. First choice for rental companies. Metal construction: Rugged and reliable Shock-mounted capsule: Low sensitivity to impact and handling noise Cardioid pickup pattern: Insulation from other on-stage signals Hum compensating coil: Reduces electrical interference Neodymium ferrous magnet with boron: Keeps microphone stable regardless of climate Falcon ring: Consistent sound over time Made in Germany Supplied Accessories - 1 Protective pouch and 1 MZQ 800 microphone clip

Sennheiser Electronic Corp.

The e945 is a supercardioid lead vocal stage microphone specially designed to perform under pressure while exhibiting a naturally smooth response. Made for the working musician. Excellent sound results guaranteed, day to day, 365 days a year. First choice for rental companies.

  • Metal construction: Rugged and reliable
  • Shock-mounted capsule: Low sensitivity to impact and handling noise
  • Cardioid pickup pattern: Insulation from other on-stage signals
  • Hum compensating coil: Reduces electrical interference
  • Neodymium ferrous magnet with boron: Keeps microphone stable regardless of climate
  • Falcon ring: Consistent sound over time
  • Made in Germany
  • Supplied Accessories - 1 Protective pouch and 1 MZQ 800 microphone clip
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number e 945
Product Name Supercardioid Lead Vocal Stage Microphone
Directivity Directional; Supercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - WM7132PIMSE/RV - 806859-WM7132PIMSE/RV - Win Source Electronics
Specs
Frequency Response 62 to 12500 Hz
Impedance 55 ohms
View Details
3 suppliers
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details