Visual Sound, Inc. Professional Cardioid Guitar Amp Microphone e 906

Description
Sennheiser Electronic Corp. The cardioid e906 instrument microphone was especially designed for guitar amps and is also excellent for percussion and horns. It features a frequency tailoring switch for three different selectable tonalities. Lively, full sound Very fast attack Flat shape is ideal for miking amp faces Three position switchable sound character: bright, moderate, dark Rugged metal body Very fast attack Flat shape perfect for guitar amps Switchable presence filters (3 levels) Extra-resistant reinforced metal body
Description
Sennheiser Electronic Corp. The cardioid e906 instrument microphone was especially designed for guitar amps and is also excellent for percussion and horns. It features a frequency tailoring switch for three different selectable tonalities. Lively, full sound Very fast attack Flat shape is ideal for miking amp faces Three position switchable sound character: bright, moderate, dark Rugged metal body Very fast attack Flat shape perfect for guitar amps Switchable presence filters (3 levels) Extra-resistant reinforced metal body

Suppliers

Company
Product
Description
Supplier Links
Professional Cardioid Guitar Amp Microphone - e 906 - Visual Sound, Inc.
Broomall, PA, USA
Professional Cardioid Guitar Amp Microphone
e 906
Professional Cardioid Guitar Amp Microphone e 906
Sennheiser Electronic Corp. The cardioid e906 instrument microphone was especially designed for guitar amps and is also excellent for percussion and horns. It features a frequency tailoring switch for three different selectable tonalities. Lively, full sound Very fast attack Flat shape is ideal for miking amp faces Three position switchable sound character: bright, moderate, dark Rugged metal body Very fast attack Flat shape perfect for guitar amps Switchable presence filters (3 levels) Extra-resistant reinforced metal body

Sennheiser Electronic Corp.

The cardioid e906 instrument microphone was especially designed for guitar amps and is also excellent for percussion and horns. It features a frequency tailoring switch for three different selectable tonalities.

  • Lively, full sound
  • Very fast attack
  • Flat shape is ideal for miking amp faces
  • Three position switchable sound character: bright, moderate, dark
  • Rugged metal body
  • Very fast attack
  • Flat shape perfect for guitar amps
  • Switchable presence filters (3 levels)
  • Extra-resistant reinforced metal body
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number e 906
Product Name Professional Cardioid Guitar Amp Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - 448-IM67D130AXTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Sensitivity 15.85 mV/Pa (109273 mV/psi)
SN Ratio 67 dB
Features Digital
View Details
2 suppliers
Microphone Elements - PMOF-6050S-44UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Installed Sound Microphone - ADX18 Installed Sound Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid; Hypercardioid
Frequency Response 40 to 18000 Hz
Sensitivity 16 mV/Pa (110314 mV/psi)
View Details