Visual Sound, Inc. Professional Cardioid Dynamic Drum Microphone e 904

Description
Sennheiser Electronic Corp. The cardioid e904 is a dynamic instrument microphone specifically designed for drum applications. Featuring a very short body with integrated stand mount and a universal rim clip, the e904 provides great sound without getting in the way in even the most crowded setups. Full, impressive, lively sound for drums and percussion Very fast attack Compact body ideal for mounting on toms and snares Excellent sound profiling,adapts to all percussive styles Robust reinforced metal casing
Description
Sennheiser Electronic Corp. The cardioid e904 is a dynamic instrument microphone specifically designed for drum applications. Featuring a very short body with integrated stand mount and a universal rim clip, the e904 provides great sound without getting in the way in even the most crowded setups. Full, impressive, lively sound for drums and percussion Very fast attack Compact body ideal for mounting on toms and snares Excellent sound profiling,adapts to all percussive styles Robust reinforced metal casing

Suppliers

Company
Product
Description
Supplier Links
Professional Cardioid Dynamic Drum Microphone - e 904 - Visual Sound, Inc.
Broomall, PA, USA
Professional Cardioid Dynamic Drum Microphone
e 904
Professional Cardioid Dynamic Drum Microphone e 904
Sennheiser Electronic Corp. The cardioid e904 is a dynamic instrument microphone specifically designed for drum applications. Featuring a very short body with integrated stand mount and a universal rim clip, the e904 provides great sound without getting in the way in even the most crowded setups. Full, impressive, lively sound for drums and percussion Very fast attack Compact body ideal for mounting on toms and snares Excellent sound profiling,adapts to all percussive styles Robust reinforced metal casing

Sennheiser Electronic Corp.

The cardioid e904 is a dynamic instrument microphone specifically designed for drum applications. Featuring a very short body with integrated stand mount and a universal rim clip, the e904 provides great sound without getting in the way in even the most crowded setups.

  • Full, impressive, lively sound for drums and percussion
  • Very fast attack
  • Compact body ideal for mounting on toms and snares
  • Excellent sound profiling,adapts to all percussive styles
  • Robust reinforced metal casing
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number e 904
Product Name Professional Cardioid Dynamic Drum Microphone
Directivity Directional; Supercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 448-IM66D120AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMOF-9767NS-40DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Dynamic Vocal Microphone - OM2 Dynamic Vocal Microphone - AUDIX Corporation
Specs
Directivity Directional; Hypercardioid
Frequency Response 50 to 16000 Hz
Sensitivity 1.7 mV/Pa (11721 mV/psi)
View Details