Visual Sound, Inc. Professional Condenser Vocal Microphone e 865

Description
Sennheiser Electronic Corp. The e865 represents the first condenser microphone in the acclaimed evolution series. A live performance, lead vocal microphone, the e865 easily cuts through high on-stage levels by virtue of its detailed and natural 40 Hz - 20 kHz reproduction and superb transient response. Steel inlet basket Superb transient response Handles high levels of sound Rugged, robust all-metal housing 10 years warranty
Description
Sennheiser Electronic Corp. The e865 represents the first condenser microphone in the acclaimed evolution series. A live performance, lead vocal microphone, the e865 easily cuts through high on-stage levels by virtue of its detailed and natural 40 Hz - 20 kHz reproduction and superb transient response. Steel inlet basket Superb transient response Handles high levels of sound Rugged, robust all-metal housing 10 years warranty

Suppliers

Company
Product
Description
Supplier Links
Professional Condenser Vocal Microphone - e 865 - Visual Sound, Inc.
Broomall, PA, USA
Professional Condenser Vocal Microphone
e 865
Professional Condenser Vocal Microphone e 865
Sennheiser Electronic Corp. The e865 represents the first condenser microphone in the acclaimed evolution series. A live performance, lead vocal microphone, the e865 easily cuts through high on-stage levels by virtue of its detailed and natural 40 Hz - 20 kHz reproduction and superb transient response. Steel inlet basket Superb transient response Handles high levels of sound Rugged, robust all-metal housing 10 years warranty

Sennheiser Electronic Corp.

The e865 represents the first condenser microphone in the acclaimed evolution series. A live performance, lead vocal microphone, the e865 easily cuts through high on-stage levels by virtue of its detailed and natural 40 Hz - 20 kHz reproduction and superb transient response.

  • Steel inlet basket
  • Superb transient response
  • Handles high levels of sound
  • Rugged, robust all-metal housing
  • 10 years warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number e 865
Product Name Professional Condenser Vocal Microphone
Directivity Directional; Supercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D130AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Microphone Elements - PMOF-6050P-36UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Bottom Port Analog Microphone - WM7132 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12500 Hz
Dynamic Range 93 dB re 20µPa
View Details