Visual Sound, Inc. evolution Clip-On Instrument Microphone e 608

Description
Sennheiser Electronic Corp. The e608 has a newly developed clamp and goose-neck mounting which enables the capsule to be positioned close to the signal source for high realism, high level output. Extensive damping and shock mounting isolates the capsule and signal from extraneous vibration, noise and impact. Humbucking coil protects against induced electrical interference. A high strength, reinforced glass-fiber casing protects the capsule from impact damage. Metal construction - rugged and reliable Shock-mounted capsule - low sensitivity to impact and handling noise Neodynum ferrous magnet with boron - keeps mic stable regardless of climate Falcon ring - consistent sound over time
Description
Sennheiser Electronic Corp. The e608 has a newly developed clamp and goose-neck mounting which enables the capsule to be positioned close to the signal source for high realism, high level output. Extensive damping and shock mounting isolates the capsule and signal from extraneous vibration, noise and impact. Humbucking coil protects against induced electrical interference. A high strength, reinforced glass-fiber casing protects the capsule from impact damage. Metal construction - rugged and reliable Shock-mounted capsule - low sensitivity to impact and handling noise Neodynum ferrous magnet with boron - keeps mic stable regardless of climate Falcon ring - consistent sound over time

Suppliers

Company
Product
Description
Supplier Links
evolution Clip-On Instrument Microphone - e 608 - Visual Sound, Inc.
Broomall, PA, USA
evolution Clip-On Instrument Microphone
e 608
evolution Clip-On Instrument Microphone e 608
Sennheiser Electronic Corp. The e608 has a newly developed clamp and goose-neck mounting which enables the capsule to be positioned close to the signal source for high realism, high level output. Extensive damping and shock mounting isolates the capsule and signal from extraneous vibration, noise and impact. Humbucking coil protects against induced electrical interference. A high strength, reinforced glass-fiber casing protects the capsule from impact damage. Metal construction - rugged and reliable Shock-mounted capsule - low sensitivity to impact and handling noise Neodynum ferrous magnet with boron - keeps mic stable regardless of climate Falcon ring - consistent sound over time

Sennheiser Electronic Corp.

The e608 has a newly developed clamp and goose-neck mounting which enables the capsule to be positioned close to the signal source for high realism, high level output. Extensive damping and shock mounting isolates the capsule and signal from extraneous vibration, noise and impact. Humbucking coil protects against induced electrical interference. A high strength, reinforced glass-fiber casing protects the capsule from impact damage.

  • Metal construction - rugged and reliable
  • Shock-mounted capsule - low sensitivity to impact and handling noise
  • Neodynum ferrous magnet with boron - keeps mic stable regardless of climate
  • Falcon ring - consistent sound over time
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number e 608
Product Name evolution Clip-On Instrument Microphone
Directivity Directional; Supercardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D120AXTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Microphones - WM7132PIMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1161 inch (2.95 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
3 suppliers
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details