DZ15B -- METAL HOOD FOR 15 PIN D-SUB CONNECTORS
Visual Sound, Inc.
Metal Hood for 15 Pin D-Sub Connectors
DZ15B
Description
TecNec Distributing
Description
TecNec Distributing
Suppliers
Metal Hood for 15 Pin D-Sub Connectors
DZ15B
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
DZ15B |
|
Product Name
|
Metal Hood for 15 Pin D-Sub Connectors |
|
Connector Type
|
Audio / Video
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 350.0 amps
Contact Size (AWG)
16 AWG
View Details
5 suppliers